EN
  • EN
  • DE

PI3CSW12ZUAEX

Part No PI3CSW12ZUAEX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description INTERFACE I3C MUX U-QFN2015-10 T / Multiplexer/Demultiplexer 1 x 1:2 10-UQFN (1.5x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-UFQFN
Supplier Device Package 10-UQFN (1.5x2)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 31-PI3CSW12ZUAEXTR
Standard Package 3,000
Win Source Part Number 969355-PI3CSW12ZUAEX
Ultra Librarian 3D Model Ultra Librarian PI3CSW12ZUAEX CAD Model

Description

Introducing the PI3CSW12ZUAEX from Diodes Incorporated

The PI3CSW12ZUAEX is a state-of-the-art, high-performance switch component designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This product is crafted to meet the demanding needs of modern electronic systems, providing reliable and efficient switching capabilities for a variety of applications.

Key Features

  • High Bandwidth: The PI3CSW12ZUAEX offers a wide bandwidth, making it suitable for high-speed signal switching. This ensures minimal signal degradation and supports the integrity of data transmission.
  • Low On-Resistance: With its low on-resistance, this switch provides reduced signal loss and improved performance, which is crucial for maintaining signal quality in critical applications.
  • Multiple Channels: This device features a multi-channel configuration, allowing for the simultaneous switching of multiple signals. This flexibility makes it an ideal choice for complex circuit designs.
  • Power Efficiency: The PI3CSW12ZUAEX is designed for power-sensitive applications. Its efficient power consumption helps in extending battery life in portable devices and reducing overall energy costs.
  • Advanced Packaging: Housed in a compact, lead-free package, the PI3CSW12ZUAEX is not only space-efficient but also meets environmental standards, reducing the ecological footprint of electronic products.

Applications

The versatility of the PI3CSW12ZUAEX makes it an excellent choice for a wide range of applications, including:

  • High-speed data and signal routing
  • Networking equipment such as switches and routers
  • Telecommunication infrastructure
  • Consumer electronics such as smartphones and tablets
  • Computer peripherals and interfaces

Diodes Incorporated's commitment to quality and innovation is evident in the PI3CSW12ZUAEX. Whether you're designing a state-of-the-art communication system or looking for a reliable switch for your consumer electronics, this product offers the performance and reliability needed to keep your systems running smoothly.

For detailed specifications, application notes, and additional information, visit the Diodes Incorporated website or contact their support team. The PI3CSW12ZUAEX is not just a component; it's a solution to your high-speed switching challenges.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8867 $53.2020
140+ $0.7276 $101.8640
215+ $0.7048 $151.5320
295+ $0.6821 $201.2195
380+ $0.6594 $250.5720
510+ $0.5912 $301.5120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess