The AFBR-57F5MZ-HP1 is a high-performance small form factor pluggable (SFP+) transceiver manufactured by Foxconn Optical Interconnect Technology, Inc. It is designed for 10 Gigabit Ethernet applications, offering a reliable and efficient solution for high-speed data transmission over multimode fiber (MMF). This transceiver is engineered to meet the SFP+ Multi-Source Agreement (MSA) standards, ensuring compatibility with a wide range of networking equipment.
Applications
- 10 Gigabit Ethernet
- Data Centers
- Enterprise Networking
- High-Performance Computing
- Storage Area Networks (SAN)
Features
- Supports data rates up to 10.3125 Gbps
- 850nm Vertical Cavity Surface Emitting Laser (VCSEL) transmitter
- PIN photodiode receiver
- Reach up to 300 meters on OM4 multimode fiber
- SFP+ MSA compliant
- Digital Diagnostic Monitoring (DDM) via I2C interface
- Single 3.3V power supply
- Low power consumption
- Hot-pluggable
- Extended operating case temperature range
Benefits
- Provides high bandwidth connectivity for demanding applications
- Offers easy installation and replacement due to its SFP+ form factor
- Enables real-time monitoring of transceiver performance through DDM
- Delivers a cost-effective solution for short-reach 10 Gigabit Ethernet links
- Ensures reliable performance in diverse operating environments
Additional Details
The AFBR-57F5MZ-HP1 utilizes a VCSEL transmitter operating at 850nm and a PIN photodiode receiver to ensure high-quality data transmission over multimode fiber. The Digital Diagnostic Monitoring (DDM) feature provides critical information about the transceiver's performance, including optical power, temperature, and supply voltage, allowing for proactive network management. The extended operating temperature range enhances its suitability for a wider range of deployment scenarios. This transceiver is designed to meet the stringent requirements of modern networking environments, offering a robust and efficient solution for 10 Gigabit Ethernet connectivity.