EN
  • EN
  • DE

EGPD101ELL511MM25H

Part No EGPD101ELL511MM25H
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM 510UF 20% 100V RADIAL / 510 µF 100 V Aluminum Electrolytic Capacitors Radial, Can 45mOhm @ 100kHz 2000 Hrs @ 135°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Aluminum Electrolytic Capacitors
Mfr United Chemi-Con
Series GPD
Package Bulk
Capacitance 510 µF
Tolerance ±20%
Voltage - Rated 100 V
ESR (Equivalent Series Resistance) 45mOhm @ 100kHz
Lifetime @ Temp. 2000 Hrs @ 135°C
Temperature Range - Operating -40°C ~ 135°C
Polarization Polar
Ratings AEC-Q200
Applications Automotive
Ripple Current @ Low Frequency 1.46 A @ 120 Hz
Ripple Current @ High Frequency 2.92 A @ 100 kHz
Lead Spacing 0.295" (7.50mm)
Size / Dimension 0.709" Dia (18.00mm)
Height - Seated (Max) 1.043" (26.50mm)
Mounting Type Through Hole
Package / Case Radial, Can
Standard Package 200
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Win Source Part Number 1337894-EGPD101ELL511MM25H
Ultra Librarian 3D Model Ultra Librarian EGPD101ELL511MM25H CAD Model

Description

The United Chemi-Con 1337894-EGPD101ELL511MM25H is an aluminum electrolytic capacitor with a capacitance of 510 µF and a voltage rating of 100 V.

  • Series: GPD
  • Capacitance: 510 µF
  • Voltage Rating: 100 V
  • Mounting Type: Through Hole
  • Packaging: Bulk
  • Polarization: Polarized
  • Height: 1.043" (26.50mm)
  • Lead Spacing: 0.295" (7.50mm)
  • Tolerance: ±20%
  • Lifetime: 2000 Hrs @ 135°C
  • AEC-Q200: Compliant
  • Operating Temperature: -40°C ~ 135°C

You May Also Be Interested in

Cornell Dubilier Electronics (CDE)
CAP ALUM 27000UF 63V SCREW
Need more? Email Us
EPCOS (TDK)
Aluminum Electrolytic Capacitors
Need more? Email Us
Nichicon
CAP ALUM 820UF 20% 200V SNAP
Lowest to $9.7163
United Chemi-Con
CAP ALUM 470UF 20% 250V SNAP
Lowest to $1.4824
United Chemi-Con
CAP ALUM 100UF 20% 25V RADIAL TH
Need more? Email Us
EPCOS (TDK)
CAP ALUM 470UF 20% 400V SNAP TH
Lowest to $21.9925
Nichicon
CAP ALUM 1800UF 20% 35V RADIAL
Lowest to $1.2869
Cornell Dubilier Electronics (CDE)
CAP ALUM 550UF 250V SCREW
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 1700UF 400V SCREW
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess