EN
  • EN
  • DE

E101RB-HW660-C

Part No E101RB-HW660-C
Manufacturer Focus LCDs
Catalog Display Modules - LCD, OLED, Graphic
Description 10.1" TFT IPS HDMI CAPACITIVE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LCD, OLED, Graphic
Mfr Focus LCDs
Package Box
Product Status Obsolete
Display Type TFT - Color
Display Mode Transmissive
Touchscreen Capacitive
Diagonal Screen Size 10.1" (256.54mm)
Viewing Area 218.00mm W x 136.60mm H
Backlight LED - White
Dot Pixels 1280 x 800
Interface HDMI
Controller Type FT5826QSL
Graphics Color Red, Green, Blue (RGB)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8531.20.0020
Win Source Part Number 872381-E101RB-HW660-C
Ultra Librarian 3D Model Ultra Librarian E101RB-HW660-C CAD Model

Description

The TFT - Color Display is a high-quality optoelectronic component designed for various applications.

  • Screen Size (Diagonal): 10.1" (256.54mm)
  • Resolution: 1280 x 800 pixels
  • Backlight Technology: LED
  • Interface: HDMI
  • Controller: FT5826QSL
  • Display Mode: Transmissive
  • Manufacturer: Focus LCDs

You May Also Be Interested in

WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY TFT RGB 5\
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY OLED YELLOW 2.7\
Need more? Email Us
Focus LCDs
10.1" TFT IPS HDMI CAPACITIVE
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY TFT RGB 3.5\
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY OLED - 0.84\
Need more? Email Us
SparkFun Electronics
1.8" TFT LCD 160X128 RGB
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY TFT RGB 4\
Need more? Email Us
LITE-ON Technology
GRAPHIC DISPLAY - - -
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY OLED WHITE 1.92\
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess