Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Flex Power Modules
Series PME 8000 (33W)
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 10.8V
Voltage - Input (Max) 13.2V
Voltage - Output 1 0.8 ~ 1.8V
Current - Output (Max) 6A
Power (Watts) 11 W
Applications ITE (Commercial)
Features Adjustable Output, Remote On/Off
Temperature Range - Operating -40°C ~ 85°C (With Derating)
Efficiency 88.1%
Mounting Type Through Hole
Package / Case 6-DIP Module
Dimension 0.87" L x 0.49" W x 0.34" H (22.1mm x 12.6mm x 8.5mm)
Control Features Enable, Active Low
Approval Agency CB, CSA, IEC, TUV, UL
Standard Number 62368-1
Base Product Number PME831
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 2166-PME8318LP
Standard Package 280
Win Source Part Number 1085659-PME8318LP
Ultra Librarian 3D Model Ultra Librarian PME8318LP CAD Model

Description

The Flex Power Modules PME 8000 (33W) series PME8318LP is a non-isolated PoL module that comes with adjustable output and remote on/off features.

  • Type: Non-Isolated PoL Module
  • Features: Adjustable Output, Remote On/Off
  • Standard Package: 280
  • Application: ITE (Commercial)
  • Power Output: 11W
  • Maximum Output Current: 6A
  • Efficiency: 88.1%
  • Input Voltage: 10.8V to 13.2V
  • Output Voltage: 0.8V to 1.8V
  • Package: 6-DIP Module
  • Temperature Range: -40°C to 85°C (with derating)
  • Cross-Reference: Yes
  • Approvals: CB, CSA, IEC, TUV, UL
  • Manufacturer: Flex Power Modules

You May Also Be Interested in

Recom Power
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input
Need more? Email Us
ECAD model for RB-2405S
Vicor Corporation
DC DC CONVERTER
Need more? Email Us
ECAD model for IB054E120T32N1-00
Murata Power Solutions Inc.
DC/DC CONVERTER 5V 0.75W / Module DC-DC 5VIN 1-OUT 5V 0.15A 0.75W 4-Pin SIP Module
Need more? Email Us
ECAD model for CMR100C
AIMTEC
DC DC CONVERTER 18V 1W
Lowest to $4.5993
ECAD model for AM1D-1218SZ
Artesyn Embedded Technologies
CONV DC/DC 3.3V OUT 75W ACTIVEHI / Module DC-DC 48VIN 1-OUT 3.3V 15A 50W 9-Pin
Need more? Email Us
ECAD model for BXB75-48S3V3FHT
GE Critical Power
DC-DC 0.6-3.63V @ 6A / Module DC-DC 1-OUT 0.6V to 3.63V 6A 10-Pin SMD Module T/R
Need more? Email Us
ECAD model for APTH006A0X4-SRZ
CUI Inc.
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input
Need more? Email Us
ECAD model for PEM1-S12-S5-S
GE Critical Power
CONVE DC/DC 0.75 3.63V @ 10A SMD / Module DC-DC 1-OUT 0.75V to 3.63V 10A 6-Pin SMD Module T/R
Need more? Email Us
ECAD model for AXH010A0X3-SRZ
Texas Instruments
IC REG ISOLATED +/-5V 0.1A 7SOP
Lowest to $9.2686
ECAD model for DCP010505DBP-U/7G4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.9895 $63.9790
4+ $26.2478 $104.9912
6+ $25.4276 $152.5656
9+ $24.6073 $221.4657
11+ $23.7871 $261.6581
15+ $21.3264 $319.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 174 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention