EN
  • EN
  • DE

2N3415

Part No 2N3415
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description NPN General Purpose Amplifier | TRANS NPN 25V 0.5A TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 25V
Vce Saturation (Maximum) at Ib, Ic 300mV at 3mA, 50mA
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 180 at 2mA, 4.5V
Maximum Power 625mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number 2N3415
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1123717-2N3415
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N3415 CAD Model

Description

ON Semiconductor 2N3415 General Purpose Transistor

The ON Semiconductor 2N3415 is a high-performance NPN bipolar junction transistor (BJT) designed for general-purpose amplifier and switching applications. This versatile transistor offers a balanced combination of features that make it suitable for a wide range of electronic circuits.

Key Features:

  • Voltage Ratings: The 2N3415 is capable of withstanding collector-emitter voltages up to 50V, making it suitable for various medium-voltage applications.
  • Current Handling: With a continuous collector current rating of up to 500mA, this transistor can handle significant current loads for its size.
  • Power Dissipation: It has a power dissipation rating of 625mW, which ensures reliable operation under normal ambient temperatures without the need for additional heat sinking.
  • Gain Bandwidth Product: The device features a transition frequency of 50MHz, providing a good balance of gain and speed for amplification purposes.
  • High DC Current Gain: The transistor has a DC current gain (hFE) range of 40 to 240 at 10mA, which allows for a high level of amplification in various circuit configurations.

Applications:

The 2N3415 transistor is ideal for a multitude of applications, including but not limited to:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Switching and regulation circuits
  • Driver stages in hi-fi systems and TVs
  • Linear amplification and switching

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the 2N3415 transistor is no exception. It is manufactured to stringent quality standards, ensuring consistent performance and reliability for both commercial and industrial applications.

Package and Availability:

The 2N3415 comes in a TO-92 package, which is a widely used and easily mountable package for small-signal transistors. This makes it convenient for prototyping, educational projects, and mass production. The product is available through various distributors and directly from ON Semiconductor, providing flexible procurement options.

You May Also Be Interested in

ON Semiconductor
TRANS NPN 40V 0.2A SOT323
Lowest to $0.1165
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS NPN 480V SOT23
Lowest to $0.0550
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
Silicon Power Transistors | TRANS NPN 250V 16A TO247
Lowest to $4.9931
STMicroelectronics
TRANS PNP 80V 6A TO-247
Lowest to $2.8165
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS NPN 450V 0.8A TO92
Lowest to $0.6805
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess