EN
  • EN
  • DE

PLT133/T2

Part No PLT133/T2
Manufacturer Everlight Electronics Co Ltd
Catalog Fiber Optics - Transmitters - Drive Circuitry Integrated
Description TRANSMITTER FBR OPT IR PHOTOLINK / Fiber Optic Transmitter with Driver 660nm 16Mbps 2.7V ~ 5.5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Fiber Optics - Transmitters - Drive Circuitry Integrated
Mfr Everlight Electronics Co Ltd
Package Bulk
Wavelength 660nm
Data Rate 16Mbps
Voltage - Supply 2.7V ~ 5.5V
Applications Digital Audio
Base Product Number PLT133
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Other Names 5121220076
Standard Package 500
Win Source Part Number 975012-PLT133/T2
Ultra Librarian 3D Model Ultra Librarian PLT133/T2 CAD Model

Description

The Everlight Electronics Co Ltd PLT133/T2 is a fiber optic transmitter that is integrated with drive circuitry.

  • Type: Fiber Optic Transmitter
  • Integration: Integrated with Drive Circuitry
  • Data Rate: 16Mbps
  • Wavelength: 660nm
  • Voltage Supply: 2.7V to 5.5V
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8543.70.9860
  • Win Source Part Number: 975012-PLT133/T2
  • Suitable for: Digital Audio Applications
  • Standard Package: 500

You May Also Be Interested in

Broadcom Limited
10G DWDM TOSA 80KM LC RECEPTACLE
Lowest to $383.7973
Sharp Microelectronics
TRANSMITTER FIBER OPTIC 15.5MBPS / Fiber Optic Transmitter with Driver 660nm 15.5Mbps 2.7V ~ 5.25V 13 mA
Lowest to $1.3063
LITE-ON Technology
TRANSCEIVER PHOTOLINK
Need more? Email Us
Sharp Microelectronics
TRANSMITTER FIBER OPTIC 15.5MBPS / Fiber Optic Transmitter with Driver 660nm 15.5Mbps 2.7V ~ 3.6V 12 mA
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
TRANSMITTER
Need more? Email Us
Sharp Microelectronics
TRANSMITTER FIBER OPTIC 15.5MBPS / Fiber Optic Transmitter with Driver 660nm 15.5Mbps 2.7V ~ 3.6V 12 mA
Need more? Email Us
Sharp Microelectronics
OPTOELECTRONIC COMPONENT
Need more? Email Us
Everlight Electronics Co Ltd
TRANSMITTER FBR OPT IR PHOTOLINK / Fiber Optic Transmitter with Driver 660nm 16Mbps 2.7V ~ 5.5V
Need more? Email Us
Sharp Microelectronics
TRANSMITTER FIBER OPTIC 15.5MBPS / Fiber Optic Transmitter with Driver 660nm 15.5Mbps 2.7V ~ 5.25V 13 mA
Lowest to $1.8769

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess