EN
  • EN
  • DE

FTLX8512D3BCL

Part No FTLX8512D3BCL
Manufacturer Finisar Corporation
Catalog Fiber Optics - Transceiver Modules
Description TXRX XFP SGL 10.5GB/S 850NM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Fiber Optic Transceiver Modules
Mfr Finisar Corporation
Package Bulk
Product Status Obsolete
Data Rate 10.5Gbs
Wavelength 850nm
Applications Ethernet
Voltage - Supply 3.3V
Connector Type LC Duplex
Mounting Type Pluggable, XFP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN 5A991B4A
HTSUS 8517.62.0090
California Prop 65 Warning Information
Win Source Part Number 872398-FTLX8512D3BCL
Ultra Librarian 3D Model Ultra Librarian FTLX8512D3BCL CAD Model

Description

The FTLX8512D3BCL is a fiber optic transceiver module designed for Ethernet applications.

  • Connector Type: LC Duplex
  • Voltage Supply: 3.3V
  • Data Rate: 10.5Gbs
  • Mounting Type: Pluggable XFP
  • Status: Active
  • Manufacturer: Finisar Corporation
  • Status: Obsolete

You May Also Be Interested in

Foxconn Optical Interconnect Technology, Inc.
Families of Small Form Factor Pluggable (SFP) Optical Transceivers for Single-Mode OC3/STM-1 with Optional DMI Part of the Avago Technologies METRAK Family | TXRX SFF SM OC3/STM-1 BAIL
Lowest to $65.7368
Broadcom Limited
TX Optical Fiber 50MBd 6-Pin
Lowest to $15.7165
Broadcom Limited
DC, 50 Megabaud Versatile Link Fiber Optic Transmitter and Receiver for 1 mm POF
Lowest to $27.0672
Broadcom Limited
TXRX OPT SFP DGTL 850NM
Lowest to $26.1132
Broadcom Limited
TX/RX Optical Fiber 125MBd 9-Pin / TXRX OPT 1X9 100MBPS ST EXT TEMP
Lowest to $27.8026
Foxconn Optical Interconnect Technology, Inc.
TRANSCEIVER
Lowest to $60.5093
Infineon Technologies
DC/DC (5 V/3.3 V) Single Mode 622 MBd ATM/SDH/SONET 1x9 Transceiver | TXRX SINGLE MODE 622MBD 1X9
Need more? Email Us
Infineon Technologies
SFP - Small Form-factor Pluggable Multimode 850 nm 2.125 and 1.0625 Gbit/s Fibre Channel 1.25 Gigabit Ethernet Transceiver with LC™ Connector | TXRX ETHRNET MULT-MODE 1.25GBIT
Need more? Email Us
Broadcom Limited
TXRX OPTICAL SFP IND BAIL LATCH
Lowest to $58.5587

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess