The Finisar FTLF8524P2BNL-LS is a high-performance, cost-effective 10Gb/s small form-factor pluggable (SFP+) transceiver. It is designed for use in 10 Gigabit Ethernet links over multimode fiber. This transceiver is compliant with the SFP+ Multi-Source Agreement (MSA) and supports a link length of up to 300 meters over OM3 fiber.
Applications:
- 10GBASE-SR Ethernet
- Data Centers
- Enterprise Networking
- High-Performance Computing (HPC)
- Storage Area Networks (SAN)
Features:
- Supports data rates up to 10.3125 Gb/s
- 850nm VCSEL laser transmitter
- PIN photodiode receiver
- Up to 300m transmission on OM3 MMF
- SFP+ MSA compliant
- Digital Diagnostic Monitoring (DDM) via I2C interface
- Single 3.3V power supply
- Low power consumption
- Operating case temperature: 0 to 70°C
- RoHS compliant
Benefits:
- High bandwidth and performance for 10 Gigabit Ethernet applications.
- Cost-effective solution for short-reach optical links.
- Easy installation and integration due to SFP+ form factor.
- Real-time monitoring of transceiver performance through DDM.
- Reduced power consumption contributes to lower operating costs.
- Compliance with industry standards ensures interoperability.
Additional Details:
The FTLF8524P2BNL-LS incorporates a high-performance 850nm Vertical Cavity Surface Emitting Laser (VCSEL) transmitter and a PIN photodiode receiver. It supports Digital Diagnostic Monitoring (DDM) functions, allowing users to monitor critical parameters such as optical power, temperature, and supply voltage in real-time. The transceiver is designed for use in standard SFP+ slots and operates from a single 3.3V power supply. The low power consumption makes it ideal for high-density applications.
It is commonly used in switches, routers, and network interface cards (NICs) to provide 10 Gigabit Ethernet connectivity. The hot-pluggable SFP+ form factor allows for easy upgrades and replacements without disrupting network operation.