EN
  • EN
  • DE

ADA4896-2ACPZ-R7

Part No ADA4896-2ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 2 CIRCUIT 8LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Voltage Feedback Amplifier Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad, CSP
Case / Package 8-LFCSP-WD (3x3)
Family Name ADA4896
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ADA4896-2ACPZ-R7-ND, ADA4896-2ACPZ-R7CT, ADA4896-2ACPZ-R7DKR, ADA4896-2ACPZ-R7TR
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859889-ADA4896-2ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4896-2ACPZ-R7 CAD Model

Description

Product Overview: ADA4896-2ACPZ-R7

The ADA4896-2ACPZ-R7 is a high-performance, dual operational amplifier (op-amp) from Analog Devices Inc., designed to meet the demanding requirements of precision signal processing applications. This op-amp features ultra-low noise and distortion levels, making it an ideal choice for audio, instrumentation, and high-end consumer products.

Key Features and Benefits

  • Low Distortion: The ADA4896-2ACPZ-R7 boasts exceptionally low total harmonic distortion (THD), ensuring signal integrity and clarity in audio and instrumentation applications.
  • High Speed: With a slew rate of 90 V/µs, this op-amp is capable of handling rapid signal changes, making it suitable for high-speed amplifiers, filters, and data acquisition systems.
  • Low Noise: A voltage noise density of just 2.7 nV/√Hz at 1 kHz minimizes the impact of noise in sensitive applications, preserving the quality of the original signal.
  • Wide Bandwidth: The ADA4896-2ACPZ-R7 offers a gain bandwidth product of 230 MHz, which is ideal for a wide range of applications, including driving analog-to-digital converters (ADCs).
  • Supply Voltage Range: This op-amp operates over a wide supply voltage range from ±2.25 V to ±18 V, providing flexibility in various circuit designs.
  • Output Current: It is capable of delivering an output current of 65 mA, allowing it to drive a variety of loads.
  • Power Efficiency: With a quiescent current of only 3.3 mA per amplifier, it balances performance with power efficiency, making it suitable for battery-powered devices.
  • Robust Packaging: The ADA4896-2ACPZ-R7 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is both space-saving and reliable.

Applications

  • High-quality audio equipment
  • Precision instrumentation
  • Active filters
  • Professional microphones and mixers
  • High-speed data acquisition systems
  • Analog-to-digital converter drivers

The ADA4896-2ACPZ-R7 from Analog Devices Inc. represents a blend of performance and versatility, making it a top choice for engineers and designers who require a dual op-amp with exceptional precision, low noise, and high-speed operation. Its robust features ensure that it can be integrated into a broad range of high-performance systems, where signal integrity cannot be compromised.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,063 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess