EN
  • EN
  • DE

SMD1812P160TS 1.6A

Part No SMD1812P160TS 1.6A
Manufacturer Bourns Inc.
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bourns Inc.
Win Source Part Number 064952-SMD1812P160TS 1.6A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMD1812P160TS 1.6A CAD Model

Description

The SMD1812P160TS 1.6A from Bourns is a Polymeric PTC (PPTC) resettable fuse, specifically designed for surface mount applications. This device provides robust overcurrent protection for a wide range of electronic equipment. Its resettable functionality ensures continuous operation and reduces maintenance by eliminating the need for fuse replacements after a fault condition is cleared.

Applications

  • Rechargeable Battery Packs: Protects battery cells from overcurrent during charging and discharging.
  • Smartphones: Provides overcurrent protection for internal circuits.
  • Laptop Computers: Protects the motherboard and peripherals from short circuits and overloads.
  • Portable Media Players: Safeguards sensitive components in portable audio and video devices.

Features

  • Surface Mount Device (SMD): Designed for efficient and automated PCB assembly.
  • Resettable Fuse: Automatically resets after the fault is removed, saving time and money.
  • Compact 1812 Package: Offers a small footprint for space-constrained designs.
  • Fast Trip Time: Quickly interrupts the circuit during an overcurrent event to minimize damage.
  • 1.6A Hold Current: Provides a specific level of overcurrent protection.

Benefits

  • Enhanced Overcurrent Protection: Safeguards sensitive electronic components from damage.
  • Reduced Downtime: Eliminates the need to replace fuses, minimizing equipment downtime.
  • Lower Maintenance Costs: Reduces long-term operating expenses by eliminating fuse replacements.
  • Improved Product Reliability: Increases the overall reliability and lifespan of electronic devices.
  • Space-Saving Design: Allows for integration into compact electronic products.

Additional Details

The SMD1812P160TS 1.6A has a hold current of 1.6A. It is designed to operate within a specified temperature range. The 1812 represents the physical dimensions of the device (180 mils x 120 mils). The “P” denotes it is a polymeric positive temperature coefficient (PPTC) resettable fuse. The “TS” likely refers to a specific performance characteristic related to trip speed or surge withstanding capability. Consult the Bourns datasheet for comprehensive technical specifications, including trip current, voltage ratings, and other relevant parameters. The device is RoHS compliant, indicating that it adheres to environmental standards regarding the use of hazardous substances.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
LSI Computer Systems
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $13.0434
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess