EN
  • EN
  • DE

DNC-3"-16"-PPV-A

Part No DNC-3"-16"-PPV-A
Manufacturer Festo Corporation
Catalog Actuators/Cylinders
Description PROFILE CYLINDER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Pneumatics, Hydraulics - Actuators/Cylinders
Mfr Festo Corporation
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1034988-DNC-3"-16"-PPV-A
Ultra Librarian 3D Model Ultra Librarian DNC-3"-16"-PPV-A CAD Model

Description

The Festo Corporation 1034988-DNC-3"-16"-PPV-A is an actuator/cylinder designed for industrial automation and control systems.

  • Series: Unspecified
  • Package: Bulk
  • Standard Package: 1 piece
  • Manufacturer: Festo Corporation
  • Status: Active

You May Also Be Interested in

Festo Corporation
COMPACT CYLINDER
Need more? Email Us
Omron
LINAXIS 0612X1742MM STK STD
Need more? Email Us
Festo Corporation
GUIDED DRIVE
Need more? Email Us
Omron
LINAXIS 1115X0926MM STKREN
Need more? Email Us
Pololu Corporation
SERVOMOTOR RC 6V GLIDEFORCE
Need more? Email Us
Omron
LINAXIS 0612X1934MM STK STD
Need more? Email Us
Omron
LINAXIS 0606X1838MM STKREN
Need more? Email Us
Omron
LINAXIS 1115X1982MM STK STD
Need more? Email Us
Festo Corporation
COMPACT CYLINDER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess