EN
  • EN
  • DE

ADN-100-20-I-P-A

Part No ADN-100-20-I-P-A
Manufacturer Festo Corporation
Catalog Actuators/Cylinders
Description COMPACT CYLINDER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Pneumatics, Hydraulics - Actuators/Cylinders
Mfr Festo Corporation
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1171829-ADN-100-20-I-P-A
Ultra Librarian 3D Model Ultra Librarian ADN-100-20-I-P-A CAD Model

Description

Introducing the 1171829-ADN-100-20-I-P-A actuator/cylinder from Festo Corporation, a reliable component in the Industrial Automation and Controls - Pneumatics, Hydraulics category.

  • Category: Industrial Automation and Controls - Pneumatics, Hydraulics
  • Application: Designed for various applications in the industrial automation field
  • Packaging: Bulk
  • Standard Package: 1 piece
  • Status: Active product in Festo Corporation's lineup

You May Also Be Interested in

Omron
LINAXIS 0612X1454MM STK STD
Need more? Email Us
Festo Corporation
ROUND CYLINDER
Need more? Email Us
Omron
LINAXIS 0606X1934MM STKREN
Need more? Email Us
Omron
LINAXIS 0612X1646MM STK STD
Need more? Email Us
Festo Corporation
GUIDED DRIVE
Need more? Email Us
Omron
LINAXIS 0612X1838MM STKREN
Need more? Email Us
Omron
LINAXIS 0612X2030MM STK STD
Need more? Email Us
Omron
LINAXIS 0306X2078MM STK STD
Need more? Email Us
Festo Corporation
GUIDED DRIVE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess