EN
  • EN
  • DE

QSTL-1/2-12

Part No QSTL-1/2-12
Manufacturer Festo Corporation
Catalog Pneumatics, Hydraulics
Description PUSH-IN T-FITTING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Pneumatics, Hydraulics - Fittings, Couplings, and Distributors
Mfr Festo Corporation
Series QS
Package Bulk
Product Status Active
Type T-Fitting
Connection Method Push-In to Threaded
For Use With/Related Products 12mm OD Tubing
Operating Pressure -14 ~ 87 PSI (-1 ~ 6 bar)
Temperature Range - Operating -10°C ~ 80°C
Thread Size R1/2
Mounting Type Free Hanging (In-Line)
Material Polybutylene Terephthalate (PBT)
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 7412.20.0035
Win Source Part Number 970573-QSTL-1/2-12
Ultra Librarian 3D Model Ultra Librarian QSTL-1/2-12 CAD Model

Description

The 970573-QSTL-1/2-12 is a T-fitting from the QS series, designed for industrial automation and controls in pneumatic and hydraulic systems.

  • Series: QS
  • Application: Industrial automation and controls
  • System: Pneumatic and Hydraulic
  • Material: Polybutylene terephthalate (PBT)
  • Connection Method: Push-in to threaded
  • Thread Size: R1/2
  • Tubing Compatibility: 12mm OD
  • Pressure Range: -14 to 87 PSI (-1 to 6 bar)
  • Temperature Range: -10°C to 80°C
  • Manufacturer: Festo Corporation
  • Status: Active

You May Also Be Interested in

Festo Corporation
ONE-WAY FLOW CONTROL VALVE
Need more? Email Us
Belimo
CCV, 2-WAY, SS TRIM, 3", CV 170
Lowest to $0.1686
Honeywell
ACTUATOR DIRECT COUPLED VALVE TY
Need more? Email Us
Festo Corporation
COMPACT CYLINDER
Need more? Email Us
Belimo
CCV, 3-WAY, SS TRIM, 3/4", CV 14
Lowest to $0.2125
Festo Corporation
COMPACT CYLINDER
Need more? Email Us
Elesa USA Corporation
TCD., OIL PLUGS, OIL FILL PLUGS
Need more? Email Us
Festo Corporation
COMPACT CYLINDER
Need more? Email Us
Festo Corporation
GUIDED DRIVE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess