EN
  • EN
  • DE
Part No B310
Manufacturer Belimo
Catalog Pneumatics, Hydraulics
Description CCV, 3-WAY, SS TRIM, 1/2", CV 1.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls>Pneumatics, Hydraulics - Valves and Control
Mfr Belimo
Series *
Package Box
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Affected
HTSUS 0000.00.0000
Standard Package 1 pcs
Win Source Part Number 1381525-B310
Ultra Librarian 3D Model Ultra Librarian B310 CAD Model

Description

The 1381525-B310 is a valve and control component used in industrial automation and controls. It is manufactured by Belimo.

  • Category: Industrial Automation and Controls, Valve and Control
  • Package: Box
  • RoHS: Not Compliant
  • Moisture Sensitivity Level (MSL): 1 (Unlimited)
  • Application: Pneumatic and Hydraulic

You May Also Be Interested in

Festo Corporation
GUIDED DRIVE
Need more? Email Us
Festo Corporation
ONE-WAY FLOW CONTROL VALVE / One-Way Flow Restrictor, Adjustable Sub-Base Mount
Need more? Email Us
Festo Corporation
PUSH-IN T-CONNECTOR
Lowest to $85.1914
Festo Corporation
SOLENOID VALVE
Need more? Email Us
Festo Corporation
COMPACT CYLINDER
Need more? Email Us
Festo Corporation
COMPACT CYLINDER
Need more? Email Us
Festo Corporation
LINEAR DRIVE
Need more? Email Us
Festo Corporation
COMPACT CYLINDER
Need more? Email Us
Festo Corporation
SEMI-ROTARY DRIVE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess