EN
  • EN
  • DE

81523601

Part No 81523601
Manufacturer Crouzet USA
Catalog Pneumatics, Hydraulics
Description MEMORY ELEMENT 4/2 SUB-BASE MNT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Pneumatics, Hydraulics - Valves and Control
Mfr Crouzet USA
Package Box
Product Status Active
Type Memory Element
Function 4/2
Operating Pressure 30 ~ 116 PSI (2 ~ 8 bar)
Orifice Diameter 0.106" (2.70mm)
Fluid Type Air, Inert Gas
Mounting Type Sub-Base Mount
Features Pressure Indicator
Temperature Range - Operating -5°C ~ 50°C
Weight 0.198 lb (89.81 g)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9032.81.0080
Win Source Part Number 1167914-81523601
Ultra Librarian 3D Model Ultra Librarian 81523601 CAD Model

Description

The 81523601 is a memory element from Crouzet USA.

  • Category: Industrial Automation and Controls - Pneumatics, Hydraulics - Valves and Control
  • Feature: Pressure indicator
  • Package: Box
  • Standard Package: 1 Piece
  • Function: 4/2 function memory element
  • Usage: Pneumatic and hydraulic control systems
  • Operating Pressure Range: 30 ~ 116 PSI (2 ~ 8 bar)
  • Temperature Range: -5°C ~ 50°C
  • Compatible Fluids: Air and inert gas
  • Market Status: Active
  • Availability: Readily available

You May Also Be Interested in

Festo Corporation
SOLENOID VALVE
Need more? Email Us
Festo Corporation
ONE-WAY FLOW CONTROL VALVE / One-Way Flow Restrictor, Adjustable Sub-Base Mount
Need more? Email Us
Festo Corporation
GUIDED DRIVE
Need more? Email Us
Belimo
CCV, 2-WAY, SS TRIM, 2", CV 57
Lowest to $0.0878
Festo Corporation
MINI SLIDE
Need more? Email Us
Festo Corporation
MINI SLIDE
Need more? Email Us
Belimo
CCV, 2-WAY, SS TRIM, 1-1/4", CV
Need more? Email Us
Festo Corporation
GUIDED DRIVE
Need more? Email Us
Belimo
CCV, 3-WAY, SS TRIM, 3/4", CV 14
Lowest to $0.2125

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess