EN
  • EN
  • DE
  • IT

RS-06K204JT

Part No RS-06K204JT
Manufacturer Fenghua Electronics
Catalog Custom Parts (N - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1115922-RS-06K204JT
Categories Custom Parts
Manufacturer Fenghua Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RS-06K204JT CAD Model

Description

The RS-06K204JT is a metal glaze film chip resistor manufactured by Fenghua Electronics. It is designed for general-purpose applications in electronic circuits, providing a specific resistance value of 200k ohms with a specified tolerance. The '06' might refer to the case size. It's a surface-mount device (SMD), suitable for automated assembly processes.

Applications

  • General Purpose Circuitry: Current limiting, voltage division, and pull-up/pull-down resistor applications.
  • Consumer Electronics: Use in a wide range of consumer products, such as TVs, radios, and home appliances.
  • Industrial Equipment: Incorporated into industrial control systems, power supplies, and instrumentation.
  • Automotive Electronics: Found in automotive control units and sensor circuits.
  • Medical Devices: Used in medical equipment and instrumentation.

Features

  • Metal Glaze Film Technology: Provides stable and reliable performance.
  • Surface Mount Device (SMD): Designed for surface-mount assembly, facilitating automated manufacturing.
  • Standard Resistance Value: Offers a specific resistance value of 200k ohms.
  • Tight Tolerance: Provides a specified tolerance, ensuring accuracy in circuit performance.
  • Compact Size: Small physical dimensions allow for high-density circuit designs.

Benefits

  • Stable Performance: Metal glaze film technology ensures stable resistance value over temperature and time.
  • Automated Assembly: SMD design enables automated assembly processes, reducing manufacturing costs.
  • Precise Resistance: Tight tolerance ensures accurate circuit performance.
  • Space Saving: Compact size allows for high-density circuit designs.
  • Cost-Effective: Provides a cost-effective solution for general-purpose resistance requirements.

Technical Specifications

The RS-06K204JT has a resistance value of 200k ohms. It has a tolerance of 5%. It is a surface-mount device (SMD) available in standard case sizes. Detailed electrical characteristics, dimensions, and operating temperature range can be found in the Fenghua Electronics datasheet.

You May Also Be Interested in

Calogic, LLC
Need more? Email Us
Intel
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
IBM
French Electronic Distributor since 1988
Need more? Email Us
TDK Corporation
THERMISTOR NTC 10KOHM 3380K 0603 / NTC Thermistor 10k 0603 (1608 Metric)
Lowest to $0.1764
Intel
Need more? Email Us
STMicroelectronics
Lowest to $39.1695
Amd
French Electronic Distributor since 1988
Need more? Email Us
JST Sales America Inc.
CONN HOUSING PHD 8POS 2MM DUAL / 8 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm)
Lowest to $0.1392

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
23,810+ $0.0021 $50.0010
55,560+ $0.0018 $100.0080
88,240+ $0.0017 $150.0080
117,650+ $0.0017 $200.0050
156,250+ $0.0016 $250.0000
214,290+ $0.0014 $300.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 23810 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess