EN
  • EN
  • DE

0805B105K500AT

Part No 0805B105K500AT
Manufacturer Fenghua Electronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959687-0805B105K500AT
Categories OEM Parts(0-9)
Manufacturer Fenghua Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0805B105K500AT CAD Model

Description

The Fenghua Electronics 0805B105K500AT is a surface-mount multilayer ceramic capacitor (MLCC). This capacitor is designed for general-purpose applications in various electronic circuits. Its 0805 package size makes it suitable for high-density PCB layouts.

Applications

  • Bypass Capacitors: Used to filter out noise from power lines in digital circuits.
  • Coupling Capacitors: Used to block DC voltage while allowing AC signals to pass.
  • Filtering: Employed in filtering circuits to remove unwanted frequencies.
  • Timing Circuits: Used in timing applications where a specific capacitance value is needed.
  • General Circuit Stabilization: Provides stability in various electronic circuits.

Features

  • 0805 Package Size: Standard surface-mount size for automated assembly.
  • 1.0µF Capacitance: Provides a moderate capacitance value for a wide range of applications.
  • ±10% Capacitance Tolerance: Indicates the acceptable range of variation from the nominal capacitance value.
  • 50V Voltage Rating: Maximum DC voltage that can be safely applied to the capacitor.
  • X7R Dielectric: Offers stable performance over a wide temperature range.
  • Multilayer Ceramic Construction: Provides high capacitance in a small package.

Benefits

  • Compact Size: Allows for high-density board layouts, saving valuable PCB space.
  • Stable Performance: X7R dielectric ensures consistent performance across varying temperatures.
  • Reliable Operation: Ceramic construction provides long-term reliability and stable operation.
  • Versatile Application: Suitable for a wide range of general-purpose applications.
  • Cost-Effective: Provides a balance of performance and cost for various electronic designs.

Additional Details

The 0805B105K500AT is a ceramic capacitor with a capacitance of 1.0µF, tolerance of ±10%, and a voltage rating of 50V. It features an X7R dielectric, which provides a stable capacitance value over a temperature range of -55°C to +125°C. The 0805 package measures 0.08 inches in length and 0.05 inches in width, making it suitable for automated surface-mount assembly. This capacitor is commonly used in power supplies, consumer electronics, and various industrial applications.

It is RoHS compliant, meaning it adheres to the Restriction of Hazardous Substances directive, reducing the environmental impact.

You May Also Be Interested in

Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Texas Instruments
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,040+ $0.0482 $50.1280
2,530+ $0.0396 $100.1880
3,920+ $0.0383 $150.1360
5,395+ $0.0371 $200.1545
6,965+ $0.0359 $250.0435
9,350+ $0.0321 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 1040 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess