EN
  • EN
  • DE

0603B471K500NT

Part No 0603B471K500NT
Manufacturer Fenghua Electronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1033786-0603B471K500NT
Categories OEM Parts(0-9)
Manufacturer Fenghua Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0603B471K500NT CAD Model

Description

The 0603B471K500NT is a multilayer ceramic capacitor (MLCC) manufactured by Fenghua Electronics. This component is designed for use in diverse electronic circuits where a stable and reliable capacitive element is needed.

Applications:

  • Bypass Capacitors: Filtering out unwanted AC noise from DC power lines.
  • Decoupling Capacitors: Providing a stable voltage source for integrated circuits and other components.
  • Filtering: Attenuating specific frequency ranges in signal processing circuits.
  • Timing Circuits: Used in oscillator and timer circuits.
  • General-Purpose Applications: Suitable for a wide range of electronic devices and applications.

Features:

  • Size: 0603, indicating dimensions of 1.6 mm x 0.8 mm.
  • Capacitance: 470 pF (picofarads), with a tolerance of ±10%.
  • Voltage Rating: 50 V (volts), which represents the maximum DC voltage that can be applied.
  • Dielectric: B, indicating a specific temperature coefficient performance.
  • Termination: Nickel barrier with solder plating, ensuring optimal soldering and connection to the PCB.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Miniature Size: Suitable for high-density circuit board layouts.
  • Stable Performance: Reliable capacitance across a range of temperatures and frequencies.
  • High Voltage Capability: Suitable for various electronic devices.
  • Excellent Solderability: Ensuring proper connection to the circuit board.
  • Environmentally Friendly: Compliant with RoHS standards, reducing the use of hazardous materials.
  • Low Inductance: Makes it effective for high-frequency applications.

Additional Details:

The 0603B471K500NT utilizes a multilayer ceramic construction, creating a capacitor with a higher capacitance value for a given size. The 'B' dielectric designation signifies its temperature coefficient characteristics. The capacitor is designed to be mounted using surface mount technology (SMT). The operating temperature ranges from -55°C to +125°C. It is commonly used in consumer electronics, industrial equipment, and communication devices where space is limited. The nickel barrier termination provides excellent resistance to solder leaching, which increases the reliability of the solder joint.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6,025+ $0.0083 $50.0075
14,710+ $0.0068 $100.0280
22,730+ $0.0066 $150.0180
31,250+ $0.0064 $200.0000
40,325+ $0.0062 $250.0150
54,550+ $0.0055 $300.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,236,600 pieces
MOQ: 6025 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess