EN
  • EN
  • DE

SCD0504T-150K-S

Part No SCD0504T-150K-S
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 316453-SCD0504T-150K-S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCD0504T-150K-S CAD Model

Description

The SCD0504T-150K-S is a power inductor manufactured by Yageo. This component is designed for use in a broad spectrum of power electronics applications, offering efficient energy storage and filtering. It's known for its compact form factor, durable design, and consistent reliability, making it well-suited for use in challenging operating conditions.

Applications:

  • DC-DC converters: Primarily used to regulate voltage levels in diverse electronic systems.
  • Power supplies: Integral to both linear and switching power supplies, performing essential filtering and energy storage functions.
  • EMI suppression: Effectively minimizes electromagnetic interference within electronic circuitry.
  • LED drivers: Facilitates efficient power conversion and precise current regulation in LED lighting systems.
  • Handheld devices: Ideally sized for incorporation into mobile phones, tablets, and other portable electronics.

Features:

  • Shielded construction: Reduces the emission of electromagnetic interference (EMI).
  • High current capacity: Supports efficient handling of power requirements.
  • Small footprint: Enables use in devices with limited space.
  • SMT compatibility: Designed for surface mount technology, which simplifies automated assembly processes.
  • RoHS compliance: Meets the requirements of the Restriction of Hazardous Substances directive, ensuring environmental safety.

Benefits:

  • Enhanced efficiency: Minimizes energy losses in power conversion circuits, optimizing overall performance.
  • Reduced electromagnetic interference: Decreases EMI, which contributes to the stable operation of electronic devices.
  • Miniaturization: Allows for smaller, more compact designs in electronic devices.
  • Consistent performance: Delivers stable and reliable operation across varying environmental conditions.
  • Streamlined assembly: Eases the manufacturing workflow, cutting down on production expenses.

Technical Specifications:

Although specific technical specifications (including inductance, tolerance, saturation current, and DCR) require referencing the official Yageo datasheet for the SCD0504T-150K-S, these inductors typically feature:

  • Inductance Value: 15uH (indicated by '150' in the part number with '0' meaning no additional zeros)
  • Tolerance: Typically ±10% (indicated by 'K')
  • Package Size: 0504 (Specifies the physical dimensions of the component)

For exact electrical and mechanical specifications, it is essential to refer to the official datasheet to ensure optimal performance in the intended application.

In conclusion, the Yageo SCD0504T-150K-S power inductor is a dependable and efficient choice for power management in diverse electronic applications. It features shielded construction, a compact size, and the ability to handle high currents, making it a suitable option for designs where performance and space are critical considerations.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess