EN
  • EN
  • DE

0402CG1R5C500NT

Part No 0402CG1R5C500NT
Manufacturer Fenghua Electronics
Catalog Custom Parts (0 - A)
Description Ceramic capacitor SMD-0402 1, 5pF /50V C0G# C +-0, 25pF%, Fenghua, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1120270-0402CG1R5C500NT
Categories Custom Parts
Manufacturer Fenghua Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0402CG1R5C500NT CAD Model

Description

The Fenghua Electronics 0402CG1R5C500NT is a multilayer ceramic capacitor (MLCC). As a small, surface-mount capacitor, it's designed for applications like decoupling, filtering, and bypass in electronic circuits. The 0402 package provides a compact footprint suitable for densely populated PCBs.

Applications:

  • Smartphones: Noise filtering and signal decoupling in mobile device circuitry.
  • Wearable Devices: Used in smartwatches and fitness trackers for power supply stabilization.
  • IoT Devices: Decoupling and filtering in various IoT sensor and communication modules.
  • Consumer Electronics: General-purpose use in televisions, audio equipment, and other consumer devices.
  • Industrial Control Systems: Signal conditioning and noise reduction in industrial applications.

Features:

  • Multilayer Ceramic Construction: High capacitance-to-volume ratio due to the multilayer ceramic structure.
  • Compact 0402 Package: Very small footprint of 0.04 inch x 0.02 inch for space-constrained designs.
  • Surface Mount Technology (SMT): Designed for automated pick-and-place assembly.
  • 1.5 pF Capacitance: The '1R5' indicates a capacitance of 1.5 picofarads (pF).
  • 50V Voltage Rating: The '500' specifies a voltage rating of 50 volts.

Benefits:

  • Effective Noise Filtering: Reduces unwanted noise and ripple in power and signal lines.
  • Space Saving: Ultra-compact size allows for high-density board layouts.
  • Automated Assembly: SMT package facilitates automated manufacturing processes.
  • Stable Performance: Provides consistent electrical characteristics over a range of temperatures and frequencies.
  • Cost-Effective Solution: Offers a reliable and economical option for general-purpose capacitor needs.

The 'CG' designation points to the capacitor's dielectric material and its influence on temperature coefficient and stability. Always operate the capacitor within its defined voltage, temperature, and capacitance tolerance ranges. The Fenghua Electronics datasheet for the 0402 CG series contains detailed technical specifications and usage guidelines.

You May Also Be Interested in

Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Voltage Multipliers Inc.
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
GE Critical Power
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14,290+ $0.0035 $50.0150
35,715+ $0.0028 $100.0020
53,575+ $0.0028 $150.0100
74,075+ $0.0027 $200.0025
96,155+ $0.0026 $250.0030
130,435+ $0.0023 $300.0005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,333,340 pieces
MOQ: 14290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess