EN
  • EN
  • DE

HSB-032-YMM130043

Part No HSB-032-YMM130043
Manufacturer Febest Auto Parts
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073385-HSB-032-YMM130043
Categories OEM Parts(F-I)
Manufacturer Febest Auto Parts
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HSB-032-YMM130043 CAD Model

Description

The HSB-032-YMM130043 is a Suspension Stabilizer Bushing manufactured by Febest Auto Parts. This bushing is a critical component of the vehicle's suspension system, designed to connect and support the stabilizer bar (also known as an anti-roll bar or sway bar). It plays a vital role in reducing body roll during cornering and improving overall vehicle stability.

Applications:

  • Automotive Suspension Systems: Specifically designed for use in various vehicle makes and models, providing support and damping for the stabilizer bar.

Features:

  • High-Quality Rubber Compound: Manufactured using a durable rubber compound to withstand the stresses and environmental conditions of automotive applications.
  • Precise Fit: Designed to provide a precise fit to the stabilizer bar and vehicle chassis, ensuring proper functionality and preventing premature wear.
  • Noise Dampening: Reduces noise and vibrations transmitted from the suspension system to the vehicle cabin.
  • Direct Replacement: Designed as a direct replacement for the original equipment manufacturer (OEM) bushing, simplifying installation.
  • Febest Quality Standards: Manufactured to meet Febest's quality standards for durability and performance.

Benefits:

  • Improved Vehicle Stability: Reduces body roll during cornering, enhancing vehicle stability and handling.
  • Enhanced Ride Comfort: Dampens vibrations and reduces noise, improving ride comfort for passengers.
  • Extended Suspension Life: Protects the stabilizer bar from excessive wear and tear, extending the life of the suspension system.
  • Easy Installation: Direct replacement design simplifies installation, saving time and labor costs.
  • Reliable Performance: Provides reliable performance under a wide range of driving conditions.

Additional Details:

The HSB-032-YMM130043 stabilizer bushing is engineered to withstand the constant stresses and movements of the vehicle's suspension system. The specific rubber compound used is chosen for its resistance to wear, ozone, and temperature extremes. Proper installation is critical for ensuring optimal performance and longevity. It is recommended to inspect the bushing periodically for signs of wear or damage and replace it as needed. The part number HSB-032-YMM130043 is specific to Febest Auto Parts and can be used to identify the correct replacement bushing for compatible vehicles. Always consult the vehicle's service manual or a qualified mechanic to ensure proper fitment.

You May Also Be Interested in

Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess