EN
  • EN
  • DE

FTR-B4CB4.5Z

Part No FTR-B4CB4.5Z
Manufacturer FCL Components
Catalog Signal Relays, Up to 2 Amps
Description Low Signal Relays - PCB SIGNAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer FCL Components
Category Signal Relays, Up to 2 Amps
Packaging Tube
Product Low Profile Relays
Type Miniature
Coil Voltage 4.5 VDC
Relay Contact Form 2 Form C (DPDT-NO, NC)
Contact Rating 1 A
Contact Current Rating 2 A
Maximum Switching Current 1 A
Coil Current 22.17 mA
Ultra Librarian 3D Model Ultra Librarian FTR-B4CB4.5Z CAD Model

Description

Features

  • DPDT 2c
  • Ultra miniature slim type relay for surface mounting
    - Height: 9.3mm maximum (THT), 10mm maximum (SMT)
    - Weight: Approximately1.0 g
  • UL, CSA recognized
  • Conforms to Telcordia/FCC Part 68 spacing and high breakdown voltage
    - Creepage: 1.6mm
    - Dielectric strength: 1,500V (coil to contacts)
    - Surge strength: 2,500V

You May Also Be Interested in

TE Connectivity
RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $2.7590
Omron
RELAY TELECOM DPDT 1A 5VDC
Lowest to $0.9260
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Need more? Email Us
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $6.8182
Panasonic
RELAY GEN PURPOSE DPDT 1A 12V
Lowest to $10.0367
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 5VDC
Need more? Email Us
Omron
RELAY GEN PURPOSE SPDT 1A 24VDC
Lowest to $0.9341
Panasonic
RELAY GEN PURPOSE SPDT 2A 4.5V
Need more? Email Us
Coto Technology
RELAY REED SPST 500MA 12V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0010 $50.0500
125+ $0.8213 $102.6625
190+ $0.7957 $151.1830
260+ $0.7700 $200.2000
340+ $0.7443 $253.0620
450+ $0.6673 $300.2850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess