EN
  • EN
  • DE

UA9667DC

Part No UA9667DC
Manufacturer Fairchild/ON Semiconductor
Catalog Electronic Wholesale
Description High Current/VOLTAGE Darlington Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1275565-UA9667DC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UA9667DC CAD Model

Description

The UA9667DC is a dual high-speed differential comparator manufactured by ON Semiconductor (originally Fairchild). This device is designed for applications requiring precise voltage comparisons and fast response times. It features two independent comparators in a single package, making it suitable for a variety of signal processing and control systems.

Applications:

  • High-Speed Voltage Comparators: Used for precise voltage level detection.
  • Zero-Crossing Detectors: Detects the point where an AC signal crosses zero volts.
  • Window Comparators: Determines if a voltage is within a specified range.
  • Oscillators: Used in oscillator circuits to generate stable waveforms.
  • Level Translators: Converts voltage levels between different logic families.
  • Disk Drive Read Channels: Used in disk drive systems for signal detection and processing.

Features:

  • Dual Comparators: Contains two independent comparators in a single package.
  • High Speed: Offers fast propagation delays for quick response times.
  • Low Input Offset Voltage: Minimizes errors due to input voltage differences.
  • High Gain: Provides high amplification for small input signals.
  • TTL Compatible Outputs: Interfaces directly with TTL logic circuits.
  • Single Supply Operation: Operates from a single power supply.

Benefits:

  • Improved System Performance: High-speed operation enhances overall system performance.
  • Increased Accuracy: Low input offset voltage minimizes errors.
  • Simplified Design: Dual comparators integrate multiple functions into a single package.
  • Flexible Application: Suitable for a wide range of comparator applications.

Additional Details:

The UA9667DC is typically packaged in an 8-pin DIP (Dual In-line Package). Key specifications include a typical propagation delay of 10 ns, an input offset voltage of 2 mV, and a supply voltage range of 4.5 V to 5.5 V. The operating temperature range is typically 0°C to +70°C. This comparator is known for its high speed and accuracy, making it a popular choice for demanding voltage comparison applications.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess