EN
  • EN
  • DE

UA75150TC

Part No UA75150TC
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 385021-UA75150TC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UA75150TC CAD Model

Description

The UA75150TC is a dual line driver designed by Fairchild/ON Semiconductor. It is specifically designed for balanced and unbalanced data transmission, offering high-speed and reliable communication. It's often used in RS-422 and RS-485 communication systems, enabling robust data transfer over long distances.

Applications:

  • RS-422 Communication: Drives data signals in RS-422 serial communication networks.
  • RS-485 Communication: Drives data signals in RS-485 multi-drop communication networks.
  • Data Transmission Lines: Transmits digital data over balanced or unbalanced transmission lines.
  • Industrial Control Networks: Used in industrial environments for communication between control devices.
  • Computer Interfacing: Interfaces computers with peripherals and other devices using serial communication protocols.

Features:

  • Dual Drivers: Contains two independent line drivers in a single package.
  • High Speed: Supports high data transmission rates.
  • Balanced and Unbalanced Operation: Can drive both balanced and unbalanced transmission lines.
  • TTL Compatible Inputs: Compatible with TTL logic levels.
  • Short-Circuit Protection: Protects the driver from damage due to short circuits.

Benefits:

  • Reliable Data Transmission: Ensures reliable data transfer over long distances and in noisy environments.
  • High-Speed Communication: Supports high data rates for fast communication.
  • Versatile Applications: Can be used in a variety of data transmission applications.
  • Easy Interfacing: TTL compatible inputs simplify interfacing with digital circuits.
  • Robust Protection: Short-circuit protection enhances reliability.

Additional Details:

The UA75150TC operates from a single power supply voltage. The dual drivers allow for simultaneous transmission of two data signals. The high-speed capability ensures fast data transfer rates. The balanced and unbalanced operation makes it compatible with various transmission line configurations. The TTL compatible inputs simplify interfacing with digital circuits. The UA75150TC is typically available in a DIP package.

You May Also Be Interested in

Atmel
Lowest to $0.9385
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess