EN
  • EN
  • DE

K4A8G165WB-BCWE

Part No K4A8G165WB-BCWE
Manufacturer Samsung
Catalog DDR
Description DDR4-3200 512Mx16 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940237-K4A8G165WB-BCWE
Series *
Ultra Librarian 3D Model Ultra Librarian K4A8G165WB-BCWE CAD Model

Description

The K4A8G165WB-BCWE is a DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. It's commonly used in desktop PCs, laptops, and servers to provide high-speed memory access. The 'BCWE' suffix likely denotes a specific speed grade, timing, or other performance characteristic relevant to the chip's operation.

Applications:

  • Desktop Computers: Functions as main system memory in desktops.
  • Laptop Computers: Used to increase speed and responsiveness in laptops.
  • Server Systems: Provides high-speed memory in server environments.
  • High-Performance Computing: Employed in workstations and other demanding applications.

Features:

  • DDR4 Technology: Adheres to the DDR4 standard for improved speed and efficiency.
  • High Bandwidth: Enables fast data transfer rates.
  • Low Voltage Operation: Consumes less power compared to older memory technologies.
  • High Density: Offers a large memory capacity in a small form factor.

Benefits:

  • Improved System Speed: Boosts overall system performance.
  • Enhanced Multitasking: Facilitates smooth operation of multiple applications.
  • Faster Loading Times: Reduces application and game loading times.
  • Greater Energy Efficiency: Minimizes power consumption.

Technical Specifications:

The K4A8G165WB-BCWE is an 8Gb (Gigabit) DDR4 SDRAM. Typical specifications include an operating voltage of 1.2V, with data transfer rates of 2400MHz or higher depending on the specific configuration and speed grade. For detailed information on timing parameters, power consumption, and operating conditions, consult the official Samsung datasheet for this specific part number.

You May Also Be Interested in

ASUS
ASUS PRIME GeForce RTX™ 5060 Ti 16GB GDDR7 OC Edition
Need more? Email Us
NVIDIA
NVIDIA Jetson Orin NX 16 GB DDR5
Lowest to $1,067.1642
Crucial
DDR5-5600 2Gx64 UDIMM Pro (16GB)
Need more? Email Us
Winbond Electronics
IC DRAM 4GBIT PAR 96VFBGA
Lowest to $17.7574
SK hynix
DDR5-6400 2Gx8 (16Gb)
Need more? Email Us
Intel
Core i7-14700 (33M Cache, up to 5.40 GHz) CN
Need more? Email Us
Intel
Xeon 6515P (72M Cache, 2.30 GHz)
Need more? Email Us
Samsung
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Lowest to $5,460.0000
SK hynix
DDR4-3200 2Gx8 (16Gb)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess