EN
  • EN
  • DE

JANTXV1N6844U3/TR

Part No JANTXV1N6844U3/TR
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY REV 100V 15A U3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/679
Package Tape & Reel
Product Status Active
Technology Schottky, Reverse Polarity
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 900 mV @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 100 V
Capacitance @ Vr, F 600pF @ 5V, 1MHz
Mounting Type Surface Mount
Package / Case 3-SMD, No Lead
Supplier Device Package U3 (SMD-0.5)
Operating Temperature - Junction -65°C ~ 150°C
Standard Package 100 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1026639-JANTXV1N6844U3/TR
Ultra Librarian 3D Model Ultra Librarian JANTXV1N6844U3/TR CAD Model

Description

The JANTXV1N6844U3/TR is a high-reliability, military-grade power rectifier diode designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This robust diode is engineered to meet stringent military specifications, making it an ideal choice for demanding applications in aerospace, defense, and other sectors where performance and durability are critical.

Key Features

  • Voltage Rating: The diode offers a reverse voltage rating, ensuring it can handle high voltage applications with ease.
  • Current Capacity: With a forward current capacity, it is capable of supporting substantial current loads, making it suitable for power regulation and conversion tasks.
  • Hermetically Sealed: The device is hermetically sealed, providing excellent protection against environmental factors such as moisture, dust, and other contaminants.
  • High-Temperature Operation: It is designed to operate reliably over a wide temperature range, which is essential for military and aerospace applications where extreme conditions are commonplace.
  • Low Forward Voltage Drop: The low forward voltage drop minimizes power losses and improves efficiency in electrical circuits.
  • Robust Construction: It is constructed with high-quality materials that ensure longevity and consistent performance even under stress.

Applications

The JANTXV1N6844U3/TR is suitable for a variety of high-reliability applications, including but not limited to:

  • Power supply design
  • High-reliability power conversion systems
  • Avionics and aerospace systems
  • Military equipment and vehicles
  • Satellite and space applications

Quality and Reliability

Microchip Technology's commitment to quality is evident in the JANTXV1N6844U3/TR, which is manufactured in facilities that are certified to the highest industry standards. The diode's qualification to military standards (JANTXV level) underscores its reliability and suitability for mission-critical applications where failure is not an option.

Ordering Information

The JANTXV1N6844U3/TR is available in a tape and reel packaging format, facilitating automated assembly processes and ensuring safe handling during transportation. For detailed ordering and pricing information, or to request samples, please visit Microchip Technology's official website or contact an authorized distributor.

You May Also Be Interested in

Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $302.9851 $302.9851
2+ $271.6418 $543.2836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess