EN
  • EN
  • DE

UA747HCG

Part No UA747HCG
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1033388-UA747HCG
Categories OEM Parts(T-Z)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UA747HCG CAD Model

Description

The UA747HCG is a dual operational amplifier (op-amp) designed by Fairchild Semiconductor (now ON Semiconductor). It features two independent, high-gain, internally compensated operational amplifiers in a single package. The device is characterized by its high input impedance, low bias current, and wide operating voltage range. The UA747HCG is suitable for a wide variety of analog signal processing applications, providing a cost-effective solution for designs requiring multiple op-amps.

Applications

  • Voltage Amplifiers: Used for amplifying low-level signals in instrumentation and audio applications.
  • Active Filters: Implemented in active filter circuits for signal conditioning and noise reduction.
  • Comparators: Employed as comparators for detecting voltage levels and generating trigger signals.
  • Integrators and Differentiators: Utilized in integrator and differentiator circuits for signal processing and control systems.
  • Signal Conditioning: Used for buffering, amplifying, and filtering signals in various electronic systems.

Features

  • Dual Operational Amplifiers: Contains two independent op-amps in a single package, reducing board space and component count.
  • High Input Impedance: Features a high input impedance, minimizing loading effects on the input signal source.
  • Low Bias Current: Offers low input bias current, reducing errors due to input current.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in power supply selection.
  • Internal Compensation: Internally compensated for unity gain stability, simplifying circuit design.

Benefits

  • Reduced Board Space: The dual op-amp configuration reduces board space and component count, resulting in smaller and more compact designs.
  • Improved Performance: High input impedance and low bias current improve signal accuracy and reduce errors.
  • Simplified Design: Internal compensation simplifies circuit design and eliminates the need for external compensation components.
  • Cost-effectiveness: The integrated design reduces the number of external components required, resulting in a lower overall system cost.
  • Versatility: The wide operating voltage range and versatile characteristics make it suitable for a wide range of applications.

Technical Specifications: The UA747HCG has a high open-loop gain and common-mode rejection ratio. It operates on a wide voltage range. Detailed electrical characteristics and specifications are available in the datasheet provided by ON Semiconductor.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
TE Connectivity
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess