EN
  • EN
  • DE

UA702HC

Part No UA702HC
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012179-UA702HC
Categories OEM Parts(T-Z)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UA702HC CAD Model

Description

The UA702HC is a high-gain operational amplifier from Fairchild/ON Semiconductor, designed for use in a wide range of analog applications. Its robust design and stable performance make it a suitable choice for both general-purpose amplification and more specialized signal conditioning tasks.

Applications:

  • Instrumentation Amplifiers: Used to amplify weak signals from sensors and transducers.
  • Audio Amplifiers: Employed in pre-amplifiers and audio processing circuits.
  • Voltage Comparators: Functions as a comparator for voltage level detection.
  • Active Filters: Integrated into active filter designs for signal shaping and noise reduction.
  • Signal Conditioners: Utilized to condition analog signals for data acquisition systems.

Features:

  • High Gain: Provides substantial amplification for weak input signals.
  • Wide Supply Voltage Range: Operates over a broad range of supply voltages, enhancing application flexibility.
  • Low Input Bias Current: Minimizes the impact of input current on the circuit performance.
  • Short-Circuit Protection: Prevents damage to the amplifier during short-circuit conditions.
  • Internal Frequency Compensation: Simplifies circuit design by eliminating the need for external compensation components.

Benefits:

  • Increased Signal Sensitivity: Amplifies weak signals, improving the sensitivity of measurement and control systems.
  • Simplified Circuit Design: Internal compensation reduces the need for external components, simplifying design and reducing cost.
  • Enhanced System Reliability: Short-circuit protection enhances the overall reliability of the system by preventing damage due to overcurrent conditions.
  • Improved Signal Quality: Low input bias current ensures accurate signal amplification and minimizes distortion.
  • Versatile Application: Suitable for a broad range of applications, reducing the need for multiple amplifier types.

The UA702HC is typically available in through-hole packages. It's a cost-effective solution where high gain and stability are required. Further specifications would be available in the manufacturer datasheet.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
TDK Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess