EN
  • EN
  • DE

79M05AHC

Part No 79M05AHC
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Description Volt. Regulator Fixed Negative -5V 1.0A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 983738-79M05AHC
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 79M05AHC CAD Model

Description

The 79M05AHC is a three-terminal negative voltage regulator manufactured by Fairchild/ON Semiconductor. It's designed to provide a fixed -5V output voltage with a maximum output current of 0.5A. This regulator is part of the 79Mxx series, known for its simplicity, reliability, and ease of use in a wide range of electronic applications.

Applications:

  • Negative Voltage Power Supplies: Provides a stable -5V supply for circuits requiring negative voltage rails.
  • Linear Regulators for Microprocessors: Used as a linear regulator to provide stable power to microprocessors and microcontrollers.
  • Power Management in Embedded Systems: Employed in embedded systems for regulating power to various components.
  • Instrumentation and Measurement Equipment: Used in test and measurement equipment for providing a stable reference voltage.
  • Industrial Control Systems: Integrated into industrial control systems for providing regulated power to sensors and actuators.

Features:

  • Fixed -5V Output Voltage: Provides a stable and precise -5V output.
  • 0.5A Output Current: Delivers up to 0.5A of output current.
  • Internal Thermal Overload Protection: Protects the regulator from overheating.
  • Short-Circuit Current Limiting: Limits the output current in case of a short circuit.
  • Output Transistor Safe-Area Compensation: Ensures safe operation of the output transistor.
  • Available in Various Packages: Typically available in TO-220 and other similar packages.

Benefits:

  • Simple to Use: Requires minimal external components.
  • Reliable Operation: Offers robust and reliable performance.
  • Cost-Effective: Provides a cost-effective solution for negative voltage regulation.
  • Overload Protection: Protects the regulator from damage due to overloads or short circuits.
  • Stable Output Voltage: Provides a stable and precise -5V output voltage.

Additional Details:

The 79M05AHC requires a negative input voltage that is typically a few volts more negative than -5V for proper regulation. It is recommended to use appropriate heat sinking to prevent overheating, especially when operating at higher output currents. The datasheet provides detailed information on the input voltage range, output voltage accuracy, and thermal characteristics. Applications often include bypass capacitors on the input and output to improve stability and transient response. Always refer to the manufacturer's datasheet for accurate and up-to-date information.

You May Also Be Interested in

Song Chuan Precision Company
Need more? Email Us
Molex, LLC
Conn Housing PL 13 POS 2.5mm Crimp ST Cable Mount White Bag
Lowest to $0.0884
Teledyne Technologies Incorporated
Need more? Email Us
TE Connectivity
Electrical Connector Cylindrical
Need more? Email Us
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP / PCI Express (PCIe) Jitter Attenuator, Multiplexer IC 640MHz 1 Output 20-TSSOP
Lowest to $120.8333
Molex, LLC
Header Connector, cable Mount, plug, 14 Contacts, 0.079 Pitch
Lowest to $0.1508
NXP / Nexperia
1K X 4 OTPROM 55 ns CDIP18
Need more? Email Us
TE Connectivity
Need more? Email Us
Molex, LLC
Connector Accessories Kit
Lowest to $2.5358

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess