The TME 0515S is a 1W isolated DC/DC converter manufactured by TRACO Electronic AG. It is designed to provide electrical isolation between input and output, making it suitable for various applications where safety and noise reduction are critical.
Applications:
- Industrial Automation: Providing isolated power for sensors and control circuits.
- Medical Equipment: Ensuring patient safety through electrical isolation.
- Instrumentation: Isolating sensitive measurement circuits.
- Communication Systems: Isolating communication interfaces.
- Ground Loop Isolation: Preventing ground loops in electronic systems.
Features:
- 1W Output Power: Delivers up to 1W of output power.
- 5V Input Voltage: Operates from a 5V DC input.
- 15V Output Voltage: Provides a 15V DC output.
- 1000 VDC Isolation: Offers 1000 VDC of isolation between input and output.
- Single Output: Provides a single isolated output.
Benefits:
- Electrical Isolation: Protects sensitive circuits from voltage spikes and noise.
- Safety: Enhances safety in medical and industrial applications.
- Reliability: Provides stable and reliable isolated power.
- Compact Size: Small footprint for space-constrained applications.
Additional Details:
The TME 0515S is typically available in a SIP (Single In-line Package). It is important to ensure that the input voltage is within the specified range. The output current should not exceed the maximum rating. Consult the datasheet for detailed electrical characteristics, isolation voltage, and operating temperature range. Proper filtering on the input and output may be required to reduce noise. The isolation barrier should be tested regularly in safety-critical applications.