EN
  • EN
  • DE

SSW5N80ATM

Part No SSW5N80ATM
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 342676-SSW5N80ATM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSW5N80ATM CAD Model

Description

The SSW5N80ATM is an 800V N-Channel MOSFET produced by Fairchild/ON Semiconductor. Designed for high-voltage, high-speed switching applications, this MOSFET offers low on-resistance and fast switching, making it suitable for power supplies, motor control, and other high-voltage circuits.

Applications:

  • Power Supplies: Used in switched-mode power supplies (SMPS) for efficient power conversion.
  • DC-DC Converters: Employed in DC-DC converters for regulating voltage levels in various electronic systems.
  • Motor Control: Utilized in motor control circuits for efficient switching and power management.
  • Lighting Ballasts: Used in electronic ballasts for fluorescent and LED lighting applications.
  • Inverters: Implemented in inverters for converting DC power to AC power.

Features:

  • N-Channel MOSFET: Enhancement-mode N-Channel MOSFET transistor.
  • High Voltage: Rated for 800V drain-source voltage (VDS).
  • Low On-Resistance: Low RDS(on) for reduced power dissipation and improved efficiency.
  • Fast Switching Speed: Optimized for high-speed switching performance in power circuits.
  • Low Gate Charge: Low gate charge (Qg) for efficient gate drive and minimized switching losses.
  • Avalanche Ruggedness: Capable of withstanding avalanche conditions for enhanced reliability and robustness.

Benefits:

  • High Efficiency: Minimizes power losses due to low on-resistance and fast switching speeds.
  • Reliable Performance: Provides stable and reliable operation in high-voltage applications.
  • Reduced Heat Dissipation: Low RDS(on) reduces heat generation, improving thermal performance of the system.
  • Simplified Circuit Design: Easy to integrate into various power electronic circuits.
  • Improved System Performance: Enhances the overall performance of power supplies, motor controls, and other high-voltage systems.

Technical Specifications:

The SSW5N80ATM features a drain-source voltage (VDS) of 800V, a continuous drain current (ID) of approximately 5A, and a gate-source voltage (VGS) of ±30V. Its on-resistance (RDS(on)) is optimized for minimal power losses. It typically comes in a TO-220 or similar package for efficient heat dissipation.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Lowest to $25.5532
Silan
Lowest to $0.1964
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess