EN
  • EN
  • DE

SSW4N90ATM

Part No SSW4N90ATM
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096401-SSW4N90ATM
Categories OEM Parts( S )
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSW4N90ATM CAD Model

Description

The SSW4N90ATM is an N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by ON Semiconductor (formerly Fairchild Semiconductor). This device is designed for high-voltage, high-speed switching applications, offering low on-resistance and excellent switching characteristics. It is commonly used in power supplies, motor control circuits, and lighting systems.

Applications

  • Power Supplies: Used in AC-DC and DC-DC switching power supplies.
  • Motor Control: Employed in motor control circuits for efficient power switching.
  • Lighting Systems: Used in LED lighting drivers and electronic ballasts.
  • Inverters: Integrated into DC-AC inverters for power conversion.
  • Power Factor Correction (PFC): Used in PFC circuits to improve power efficiency.

Features

  • N-Channel MOSFET: N-Channel enhancement mode MOSFET.
  • High Voltage: Designed for high-voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency switching operation.
  • Avalanche Rated: Provides robust performance under transient conditions.

Benefits

  • High Efficiency: Low on-resistance reduces power dissipation, improving overall efficiency.
  • Fast Switching: Enables high-frequency operation, reducing the size and cost of passive components.
  • Robust Performance: Avalanche rating ensures reliable operation under transient conditions.
  • Versatile Applications: Suitable for a wide range of power conversion and control applications.
  • Simplified Design: Easy to drive and control, simplifying circuit design.

Additional Details

The SSW4N90ATM MOSFET is characterized by its low on-resistance, which reduces power dissipation and improves overall efficiency. Its fast switching speed enables high-frequency operation, reducing the size and cost of passive components. The MOSFET is avalanche rated, ensuring robust performance under transient conditions. It is commonly used in power supplies, motor control circuits, and lighting systems, providing a versatile and cost-effective solution for power conversion and control requirements.

You May Also Be Interested in

Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess