The TMP82C51AP-2 is a CMOS programmable communication interface (USART - Universal Synchronous/Asynchronous Receiver/Transmitter) manufactured by Toshiba. It enables serial data communication between microprocessors and external devices, supporting both synchronous and asynchronous communication protocols.
Applications
- Serial communication in embedded systems
- Modem interfaces
- Printer interfaces
- Data acquisition systems
- Industrial control applications
Features
- Programmable serial communication modes: asynchronous and synchronous
- Full-duplex operation
- Programmable baud rate generator
- Error detection capabilities: parity, framing, and overrun errors
- Modem control signals: CTS, RTS, DSR, DTR, RI
- Single +5V power supply
- CMOS technology for low power consumption
Benefits
- Offers a versatile and configurable serial communication interface.
- Supports both asynchronous and synchronous communication, adapting to various devices.
- Simplifies the implementation of serial communication protocols.
- Enhances data reliability with built-in error detection.
- Conserves power, making it suitable for battery-powered or low-power applications.
Additional Details
The TMP82C51AP-2 operates from a single +5V power supply. It supports full-duplex communication, allowing simultaneous transmission and reception of data. The programmable baud rate generator permits flexible selection of communication speeds for asynchronous mode. Error detection, including parity, framing, and overrun errors, improves the reliability of data transmission. The modem control signals facilitate interfacing with modems and other communication equipment. The -2 at the end of the part number likely signifies speed grade. It is important to consult the Toshiba datasheet for precise operating characteristics and implementation guidelines.