EN
  • EN
  • DE

TCD1301D

Part No TCD1301D
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 360004-TCD1301D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCD1301D CAD Model

Description

The TCD1301D is a high-sensitivity CCD (Charge-Coupled Device) linear image sensor manufactured by Toshiba Semiconductor and Storage. It's designed for various applications requiring precise light detection and high-resolution imaging. It's known for its low dark current and high dynamic range, making it suitable for use in low-light conditions and applications where accurate measurement is crucial.

Applications:

  • Spectrophotometry
  • Barcode Readers
  • Optical Character Recognition (OCR)
  • Line Scan Cameras
  • Positioning and Measurement Systems
  • Medical Imaging

Features:

  • High Sensitivity: Excellent performance in low-light conditions.
  • High Resolution: Provides detailed image capture.
  • Low Dark Current: Minimizes noise and improves signal clarity.
  • Wide Dynamic Range: Captures a wide range of light intensities.
  • Charge Transfer Efficiency: Ensures accurate data transfer.
  • Built-in Electronic Shutter: Enables precise exposure control.

Benefits:

  • Accurate Measurements: Provides reliable and consistent results.
  • Improved Image Quality: Enables clearer and more detailed images.
  • Enhanced Detection Capabilities: Allows for detection of faint signals.
  • Reduced Noise: Minimizes interference and improves signal-to-noise ratio.
  • Simplified System Design: Reduces the need for external components.
  • Cost-Effective Solution: Offers a high level of performance at a competitive price.

Additional Details:

The TCD1301D is a 5340-pixel linear image sensor with a pixel size of 7μm x 200μm. It requires specific clock signals and bias voltages for proper operation. The output signal is an analog voltage that needs to be amplified and digitized for further processing. The sensor's performance is highly dependent on the quality of the driving circuitry and the signal processing algorithms used. Datasheets from Toshiba provide detailed information about the electrical characteristics, timing requirements, and application examples.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Eon Silicon Solution
Lowest to $0.5454
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess