EN
  • EN
  • DE
  • IT

SSP1N60

Part No SSP1N60
Manufacturer Fairchild/ON Semiconductor
Catalog Electronic Wholesale
Description 600V N-Channel MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1259671-SSP1N60
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSP1N60 CAD Model

Description

The SSP1N60 is a high voltage N-channel MOSFET manufactured by Fairchild Semiconductor (now ON Semiconductor). This MOSFET is designed for high-efficiency power switching applications. It features low on-resistance and fast switching speed, making it suitable for power supplies, motor control, and lighting applications.

Applications

  • Power Supplies: Used in switched-mode power supplies (SMPS) for efficient power conversion.
  • Motor Control: Employed in motor control circuits for controlling the speed and torque of electric motors.
  • Lighting: Utilized in electronic ballasts and LED lighting systems for efficient power delivery.
  • DC-DC Converters: Integrated into DC-DC converters for voltage regulation and power management.
  • Inverters: Used in inverters for converting DC power to AC power.

Features

  • High Voltage: Supports high voltage operation, typically up to 600V.
  • Low On-Resistance: Features low on-resistance (RDS(on)) for minimal power losses.
  • Fast Switching Speed: Offers fast switching speed for efficient operation.
  • Avalanche Rated: Avalanche rated for robust performance in demanding applications.
  • TO-220 Package: Available in a TO-220 package for easy mounting and heat dissipation.

Benefits

  • High Efficiency: Low on-resistance minimizes power losses, improving efficiency.
  • Reliable Operation: Avalanche rating ensures robust performance in demanding applications.
  • Simplified Design: Easy to use TO-220 package simplifies the design process.
  • Reduced Heat Dissipation: Low on-resistance reduces heat generation, simplifying thermal management.
  • Cost-Effective: Provides a cost-effective solution for high-voltage power switching applications.

The SSP1N60 is designed for efficient and reliable operation in high-voltage power switching applications. It features a robust design that can withstand high voltage and current stresses. The device also includes built-in ESD protection, safeguarding it from electrostatic discharge events.

ON Semiconductor provides comprehensive documentation and application support for the SSP1N60, making it easy for designers to integrate it into their systems. The device is also RoHS compliant, ensuring that it meets environmental regulations. Its high performance and ease of use make it an ideal solution for a wide range of high-voltage power switching applications.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess