EN
  • EN
  • DE

SGH15N60RUFD

Part No SGH15N60RUFD
Manufacturer Fairchild/ON Semiconductor
Catalog IGBTs - Single
Description Short Circuit Rated IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1248481-SGH15N60RUFD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SGH15N60RUFD CAD Model

Description

The SGH15N60RUFD is a high-performance IGBT (Insulated Gate Bipolar Transistor) manufactured by Fairchild/ON Semiconductor. This IGBT is designed for high-speed switching applications, offering a combination of MOSFET-like gate drive characteristics and bipolar transistor-like conduction performance. It is commonly used in power inverters, motor drives, and power factor correction (PFC) circuits.

Applications:

  • Power Inverters: Used in inverters for converting DC power to AC power.
  • Motor Drives: Controls the speed and torque of electric motors.
  • Uninterruptible Power Supplies (UPS): Provides backup power in case of a power outage.
  • Power Factor Correction (PFC): Improves the power factor in electronic systems.
  • Welding Equipment: Used in welding machines for controlling the welding current.

Features:

  • High Voltage Capability: Withstands high voltages, suitable for high-power applications.
  • High Current Capability: Handles high currents without damage.
  • Fast Switching Speed: Enables high-frequency operation with reduced switching losses.
  • Low Saturation Voltage: Minimizes conduction losses and improves efficiency.
  • Ruggedness: Provides robust performance in harsh environments.

Benefits:

  • Improved Efficiency: Reduces power losses and enhances overall system efficiency.
  • Faster Switching: Enables high-frequency operation for demanding applications.
  • Enhanced Reliability: Provides robust performance in harsh environments, ensuring reliable operation.
  • Simplified Design: Easier to implement in various circuit designs.
  • Reduced Heat Dissipation: Minimizes heat generation, improving thermal management.

Additional Details: The SGH15N60RUFD typically features a collector-emitter voltage of 600V and a continuous collector current of 15A. It offers a fast recovery diode for improved switching performance. The operating temperature range is commonly from -55°C to +150°C. It is often available in a TO-220 package. This IGBT is compliant with industry standards for safety and performance, making it a reliable choice for demanding high-power applications requiring fast switching speeds.

You May Also Be Interested in

IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571
IXYS
IGBT PT 600V 340A PLUS247
Lowest to $40.9090
Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us
IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273
IXYS
IGBT PT 1200V 40A TO-263AA
Lowest to $13.6363

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9841 $51.5866
62+ $1.6280 $100.9360
96+ $1.5771 $151.4016
132+ $1.5262 $201.4584
170+ $1.4754 $250.8180
227+ $1.3228 $300.2756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess