EN
  • EN
  • DE

SG6858TZNL

Part No SG6858TZNL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092605-SG6858TZNL
Categories OEM Parts( S )
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SG6858TZNL CAD Model

Description

The SG6858TZNL is a highly integrated PWM controller from Fairchild/ON Semiconductor designed for offline flyback converter applications. It features a current mode PWM controller with built-in protection features, offering a cost-effective and reliable solution for power supply designs requiring low standby power and high efficiency. This device is commonly used in adapters and chargers for various consumer electronics.

Applications

  • AC/DC Adapters for Consumer Electronics (e.g., set-top boxes)
  • Battery Chargers for Mobile Devices
  • Standby Power Supplies
  • LED Lighting Power Supplies
  • Small Power Adapters

Features

  • Current Mode PWM Control: Provides stable operation and excellent line/load regulation.
  • Low Startup Current: Minimizes power consumption during startup.
  • Frequency Jittering: Reduces EMI emissions by spreading the switching frequency.
  • Over-Temperature Protection (OTP): Protects the device from thermal damage.
  • Over-Voltage Protection (OVP): Prevents output voltage from exceeding safe limits.
  • Over-Current Protection (OCP): Limits output current to protect the device and the load.
  • Under-Voltage Lockout (UVLO): Ensures reliable startup and prevents erratic operation.
  • Open-Loop Protection (OLP): Protects the power supply in case of a feedback loop failure.
  • Soft-Start Function: Reduces stress on components during power-up.
  • Cycle-by-Cycle Current Limiting: Provides fast and accurate current limiting.

Benefits

  • High Efficiency: Minimizes power losses for energy-efficient operation.
  • Compact Design: Integrated features reduce board space.
  • Enhanced Reliability: Comprehensive protection features ensure robust performance.
  • Simplified Design: Requires fewer external components, reducing design complexity.
  • Improved EMI Performance: Frequency jittering minimizes electromagnetic interference.
  • Cost-Effective: Integrated features contribute to a lower system cost.
  • Low Standby Power: Meets stringent energy efficiency requirements for standby power.

Additional Details

The SG6858TZNL typically operates with a fixed switching frequency, optimized for efficiency and EMI reduction. It usually comes in an SOP package. Detailed specifications, including voltage and current ratings, switching frequency, and thermal characteristics, are available in the datasheet. Designed to comply with international safety and energy efficiency standards.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6364 $53.4548
16+ $6.2657 $100.2512
25+ $6.0699 $151.7475
35+ $5.8741 $205.5935
45+ $5.6783 $255.5235
59+ $5.0909 $300.3631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,430 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess