EN
  • EN
  • DE

SG6742HRSYD

Part No SG6742HRSYD
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092601-SG6742HRSYD
Categories OEM Parts( S )
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SG6742HRSYD CAD Model

Description

The SG6742HRSYD is a highly integrated power switch from Fairchild/ON Semiconductor designed for offline flyback converter applications. It incorporates a current mode PWM controller and a high-voltage power MOSFET, minimizing external components and simplifying power supply designs. This device offers a robust feature set for efficient and reliable operation in a variety of power adapter and charger applications.

Applications

  • AC/DC Adapters for consumer electronics
  • Battery Chargers for mobile devices
  • Auxiliary Power Supplies
  • Standby Power Supplies
  • Open-frame SMPS

Features

  • Integrated High-Voltage Power MOSFET: Simplifies design and reduces component count.
  • Current-Mode PWM Control: Provides excellent line and load regulation.
  • Low Startup Current: Minimizes power consumption during startup.
  • Frequency Hopping: Improves EMI performance by spreading the switching frequency.
  • Over-Temperature Protection (OTP): Protects the device from overheating.
  • Over-Voltage Protection (OVP): Prevents damage from excessive output voltage.
  • Over-Current Protection (OCP): Limits the output current to protect the device and load.
  • Under-Voltage Lockout (UVLO): Ensures proper operation during startup and prevents erratic behavior.
  • Open-Loop Protection (OLP): Protects the power supply from damage in case of feedback loop failure.
  • Soft-Start Function: Reduces stress on components during startup.

Benefits

  • High Efficiency: Optimized design for minimal power losses.
  • Compact Design: Integration reduces board space requirements.
  • Enhanced Reliability: Comprehensive protection features ensure robust operation.
  • Simplified Design: Fewer external components required.
  • Improved EMI Performance: Frequency hopping reduces electromagnetic interference.
  • Cost-Effective Solution: Integration reduces overall system cost.

Additional Details

The SG6742HRSYD operates with a switching frequency that is internally optimized for efficiency and EMI performance. It comes in a DIP or SOP package. Detailed specifications regarding voltage ranges, current limits, and switching frequencies are available in the device datasheet. It’s designed to meet various international regulatory standards for power supplies.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Level One
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess