EN
  • EN
  • DE

NM27LV010BT250

Part No NM27LV010BT250
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082493-NM27LV010BT250
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NM27LV010BT250 CAD Model

Description

The NM27LV010BT250 is a 1 Mbit (128K x 8) Low Voltage UV Erasable Programmable Read-Only Memory (EPROM) manufactured by Fairchild/ON Semiconductor. It is designed for applications requiring non-volatile storage and low power consumption.

Applications

  • Embedded Systems: Used for storing firmware and application code in low-power microcontrollers and microprocessors.
  • Battery-Powered Devices: Suitable for portable devices where low power consumption is critical, such as handheld instruments and mobile devices.
  • Industrial Control Systems: Employed in industrial automation equipment for storing control algorithms and configuration data.
  • Telecommunications: Utilized in communication devices for storing configuration settings and boot code.
  • Automotive Electronics: Used in automotive control systems where low voltage operation is required.

Features

  • 1 Mbit Memory Capacity: Provides ample storage for firmware and application code.
  • Low Voltage Operation: Operates at a lower voltage (typically 3V or 3.3V) compared to standard EPROMs, reducing power consumption.
  • UV Erasable: Can be erased and reprogrammed using ultraviolet light, facilitating design iterations and software updates.
  • 250ns Access Time: Offers a fast access time for quick data retrieval.
  • JEDEC Standard Pinout: Compatible with industry-standard pinouts, simplifying integration and replacement.
  • Three-State Output: Enables easy interfacing with microprocessor systems and other digital circuits.

Benefits

  • Low Power Consumption: Low voltage operation significantly reduces power consumption, extending battery life in portable devices.
  • Flexibility: UV erasability allows for easy reprogramming and design changes, reducing development time and costs.
  • Reliability: Provides reliable non-volatile storage, ensuring data retention even when power is lost.
  • Performance: Fast access time ensures quick data retrieval, improving system performance.
  • Ease of Integration: JEDEC standard pinout simplifies design and integration with other components.

Additional Details

The NM27LV010BT250 is available in various package options, including DIP and PLCC. It is designed for applications requiring both low power consumption and non-volatile storage. The device also includes protection circuitry to prevent damage from electrostatic discharge (ESD) and overvoltage conditions. The operating temperature range is typically from -40°C to +85°C.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess