EN
  • EN
  • DE

74CBTLV16292DLRG4

Part No 74CBTLV16292DLRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LOW-VOLTAGE 12-BIT 1-OF-2 FET MULTIPLEXER/DEMULTIPLEXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131220-74CBTLV16292DLRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CBTLV16292DLRG4 CAD Model

Description

Product Overview: 74CBTLV16292DLRG4 from Texas Instruments

The 74CBTLV16292DLRG4 is a high-performance integrated circuit designed and manufactured by the renowned Texas Instruments. This versatile device is a part of the CBTLV (Low-Voltage BiCMOS technology) family and is a 16-bit bus switch with a low on-state resistance of the switch that allows connections to be made with minimal propagation delay.

The device is particularly suitable for switching signals between different buses in a variety of applications, including computing, networking, telecommunications, and industrial systems. With its quick switching capability and low power consumption, it is an ideal choice for high-performance systems that require efficient data transfer and signal routing.

Key Features

  • 16-bit bus switch with high-speed switching
  • 5Ω switch connection between two ports
  • Low power consumption with a typical ICC of only 0.5 μA
  • Wide operating voltage range from 2.3V to 3.6V
  • Support for rail-to-rail switching on data I/O ports
  • Low input and output capacitance, enhancing signal integrity
  • Latch-up performance exceeds 250 mA per JESD 78, Class II
  • ESD protection exceeds JESD 22

Applications

The 74CBTLV16292DLRG4 is designed to be used in various applications that require the efficient routing of digital signals. It is particularly useful in:

  • Server and workstation infrastructure
  • Networking equipment such as switches and routers
  • Data communication systems
  • Signal gating, bus isolation, and bus exchange
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the 74CBTLV16292DLRG4 is no exception. This product is built to meet or exceed industry standards for performance and durability, ensuring a reliable solution for system designers and engineers.

Package and Availability

The device is available in a 48-pin SSOP (Shrink Small Outline Package) that is RoHS compliant. For availability, pricing, and ordering information, please contact Texas Instruments or an authorized distributor.

You May Also Be Interested in

Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess