EN
  • EN
  • DE

SN65LVDT122DR

Part No SN65LVDT122DR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SW 1 X 2:2 16SOIC / Crosspoint Switch 1 x 2:2 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 65LVDT
Package Tape & Reel (TR)
Product Status Obsolete
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SN65L
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1256900-SN65LVDT122DR
Ultra Librarian 3D Model Ultra Librarian SN65LVDT122DR CAD Model

Description

The SN65LVDT122DR from Texas Instruments is a high-performance, dual-channel LVDS (Low Voltage Differential Signaling) line receiver designed for applications that require low power consumption and high data rates. This integrated circuit is part of TI's interface product line and is commonly used in telecommunications, computing, and networking equipment where signal integrity and high-speed data transmission are critical.

Key Features

  • High Data Rates: Supports signaling rates up to 400 Mbps, enabling quick and efficient data transfer for high-speed applications.
  • Low Power Consumption: Operates with a minimal power draw, making it ideal for power-sensitive designs.
  • Differential Inputs: Accepts LVDS signals, which helps to minimize the effects of electromagnetic interference (EMI) and crosstalk, thus improving signal integrity.
  • Fail-Safe Feature: Includes a fail-safe mechanism that ensures a high output state when inputs are shorted or open, enhancing system reliability.
  • Wide Operating Temperature Range: Suitable for industrial applications with an operating temperature range from -40°C to +85°C.
  • Flow-Through Pinout: Simplifies PCB layout by enabling easy routing of differential pairs across the device.

Applications

The SN65LVDT122DR is versatile and can be used in a variety of applications, including:

  • High-speed data communication in networking equipment such as routers and switches.
  • Backplane interconnects in servers and storage systems.
  • Cable extenders and repeaters for long-distance communications.
  • Industrial control systems requiring robust data transmission.

Technical Specifications

The device comes in a SOP (Small Outline Package) and is RoHS compliant, adhering to environmental standards. It operates on a single 3.3V supply, which is typical for LVDS technology. The SN65LVDT122DR also features a wide common-mode voltage range, which is essential for mixed-voltage systems and ensures compatibility with other LVDS drivers and receivers.

Ordering Information

For ordering, the SN65LVDT122DR is available in tape and reel packaging, facilitating efficient assembly for high-volume production. Texas Instruments provides comprehensive technical support, including datasheets, application notes, and design resources, to assist with the integration of the SN65LVDT122DR into your design.

You May Also Be Interested in

ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess