EN
  • EN
  • DE

NDS8410ANL

Part No NDS8410ANL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Description 008, Plastic Molded, SOIC-8 Pkg, Narrow Body, SMD (S1)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081916-NDS8410ANL
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NDS8410ANL CAD Model

Description

The NDS8410ANL is a PowerTrench® MOSFET from Fairchild Semiconductor, now part of ON Semiconductor. It's an N-Channel enhancement mode MOSFET designed for load switch applications and power management. The device features a low on-resistance, which contributes to higher efficiency and reduced power loss.

Applications:

  • Load Switching: Used for efficient power distribution and control to various loads.
  • Power Management: Optimizes power usage in various electronic systems.
  • DC-DC Conversion: Utilized in voltage regulation and power conversion circuits.
  • Battery Protection: Protects batteries from overcharge and over-discharge conditions.
  • Solid State Relays: Replaces mechanical relays in certain applications.

Features:

  • N-Channel Enhancement Mode: Operates as an N-Channel MOSFET.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • High-Speed Switching: Enables fast switching for high-frequency applications.
  • Logic Level Gate Drive: Can be driven directly by low voltage logic.
  • Surface Mount Package: Typically comes in a small surface mount package.

Benefits:

  • Improved Efficiency: Low RDS(on) reduces power dissipation, increasing efficiency.
  • Simplified Circuit Design: Logic level gate drive reduces the need for additional components.
  • Compact Design: Small package allows for use in space-constrained applications.
  • Enhanced Performance: Fast switching speed enhances performance in high-frequency circuits.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation.

The NDS8410ANL comes in a SO-8 surface mount package. The drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID) ratings can be found in the datasheet. This MOSFET is designed to operate within specified temperature ranges and is optimized for minimal on-state resistance and fast switching. The datasheet should be consulted for precise electrical characteristics and application guidelines for proper implementation.

You May Also Be Interested in

ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Sunlord
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess