EN
  • EN
  • DE

MOC3082

Part No MOC3082
Manufacturer Fairchild/ON Semiconductor
Catalog Misc Products
Description 6-Pin DIP Zero-Cross Optoisolators Triac Driver Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831355-MOC3082
Package Tube
Product Status Active
Output Type Triac
Zero Crossing Circuit Yes
Number of Channels 1
Voltage - Isolation 5300Vrms
Voltage - Off State 800V
Static dV/dt (Min) 600V/µs
Current - LED Trigger (Ift) (Max) 10mA
Current - On State (It (RMS)) (Max) 100mA
Current - Hold (Ih) 400µA (Typ)
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Max) 50mA
Operating Temperature -30°C ~ 100°C
Mounting Type Through Hole
Package / Case 6-DIP (0.300", 7.62mm)
Supplier Device Package 6-DIP
Approval Agency VDE
Ultra Librarian 3D Model Ultra Librarian MOC3082 CAD Model

Description

The MOC3082 is a high-performance random-phase optoisolator triac driver designed for isolating low-voltage logic from high-voltage AC circuits. This device is commonly used in applications requiring electrical isolation and safe control of AC loads, such as industrial controls, solid-state relays, and lighting systems. The random-phase switching capability of the MOC3082 is particularly useful in controlling inductive loads, minimizing inrush current issues.

Applications

  • Solid-State Relays (SSRs): Used as a driver for SSRs to switch AC loads with DC control signals.
  • Lighting Control Systems: Enables isolated control of lighting systems, including dimming and on/off switching.
  • Motor Control: Provides isolated triggering of triacs for motor speed control.
  • Solenoid Control: Allows safe and isolated control of solenoids in various industrial applications.
  • Industrial Automation: Integrated into automation systems to control AC-powered equipment with digital logic.

Features

  • Random-Phase Switching: Eliminates inrush current issues associated with inductive loads.
  • High Isolation Voltage: Provides electrical isolation between input and output.
  • Low Trigger Current: Requires minimal current to trigger the triac.
  • High Blocking Voltage: Can withstand high voltage levels when the triac is in the off state.
  • Compact Package: Typically available in a DIP package for easy integration.

Benefits

  • Enhanced Safety: Isolates sensitive control circuitry from high-voltage AC lines.
  • Reduced EMI: Minimizes electromagnetic interference due to random-phase switching.
  • Improved Reliability: Offers robust performance in demanding industrial environments.
  • Simplified Design: Simplifies the design of AC load control circuits.
  • Extended Equipment Lifespan: Reduces stress on connected equipment by mitigating inrush currents.

Additional Details

The MOC3082 typically operates with an isolation voltage of 7.5 kV and a blocking voltage of 800V. The trigger current required is generally around 5 to 15 mA. It is commonly available in a 6-pin DIP package. The random-phase operation ensures that the triac is triggered at a random point in the AC cycle, making it particularly suitable for inductive loads. The MOC3082 usually comprises an infrared LED and a photo-sensitive triac driver, ensuring efficient and reliable operation. It is often used in conjunction with an external triac to handle higher current loads. Consideration should be given to on-state current and voltage requirements to ensure compatibility with the application. The device is designed to meet stringent safety standards, enhancing its suitability for use in industrial and commercial environments.

You May Also Be Interested in

Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess