EN
  • EN
  • DE

MM74HC4053MTCXTSSOP16

Part No MM74HC4053MTCXTSSOP16
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079310-MM74HC4053MTCXTSSOP16
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM74HC4053MTCXTSSOP16 CAD Model

Description

The MM74HC4053MTCXTSSOP16 is a Triple 2-Channel Analog Multiplexer/Demultiplexer with Enable from Fairchild/ON Semiconductor. This device consists of three independent single-pole, double-throw (SPDT) analog switches. Each switch can select one of two analog input signals and route it to a single output. A common enable (INH) input is provided, which, when HIGH, disables all switches, placing them in a high-impedance state.

Applications

  • Analog Signal Multiplexing
  • Analog Signal Demultiplexing
  • Sample-and-Hold Circuits
  • Analog Signal Switching
  • Data Acquisition Systems

Features

  • Low On-Resistance: Typically 70 Ohms at VCC = 4.5V
  • Wide Operating Voltage Range: 2V to 12V
  • Low Power Dissipation: ICC = 4 μA (maximum) at VCC = 5V
  • High Speed: tpd = 25 ns (typical) at VCC = 5V
  • High Noise Immunity: NIM = 30 % VCC, NIL = 30 % VCC
  • Break-Before-Make Switching

Benefits

  • Versatile switching of analog signals
  • Low signal distortion due to low on-resistance
  • Wide operating voltage range allows usage in various systems
  • Low power consumption suitable for battery-powered applications
  • High noise immunity ensures reliable operation
  • Break-before-make switching prevents momentary shorting of signals

Additional Details

The MM74HC4053MTCXTSSOP16 comes in a TSSOP (Thin Shrink Small Outline Package) with 16 pins. The operating temperature range is -40°C to +85°C. Each of the three switches is controlled by its own select input (S). The common inhibit input (INH) provides a convenient way to disable all switches simultaneously. The device is ideal for applications where multiple analog signals need to be multiplexed or demultiplexed using digital control signals.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess