EN
  • EN
  • DE

MM74HC02MX-NL

Part No MM74HC02MX-NL
Manufacturer Fairchild/ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831124-MM74HC02MX-NL
Ultra Librarian 3D Model Ultra Librarian MM74HC02MX-NL CAD Model

Description

The MM74HC02MX-NL is a high-speed Quad 2-Input NOR gate from Fairchild Semiconductor (now ON Semiconductor). It belongs to the MM74HC family of CMOS logic gates, known for their low power consumption and high noise immunity. This NOR gate performs the logical NOR operation on two inputs, producing a high output only when both inputs are low.

Applications

  • Digital Logic Circuits: Used for implementing various logic functions in digital circuits.
  • Data Selection: Can be employed in data selection and multiplexing applications.
  • Control Systems: Utilized in control systems for implementing logic control.
  • Signal Inversion: Can function as an inverter when one input is held high.
  • Simple Alarm Systems: Implementing basic alarm functionalities.

Features

  • High Speed: Typical propagation delay of 8ns at VCC = 5V.
  • Low Power Consumption: Quiescent current is typically less than 1µA.
  • Wide Operating Voltage Range: Operates from 2V to 6V.
  • High Noise Immunity: Guaranteed noise margin of 1V.
  • Fanout Capability: Can drive 10 LS-TTL loads.
  • Temperature Range: -40°C to +85°C operating temperature range.
  • Package: Available in SOIC-14 (Small Outline Integrated Circuit) package.

Benefits

  • Versatile Logic Function: Provides a fundamental logic gate for digital circuit design.
  • Energy Efficient: Low power consumption makes it suitable for battery-powered applications.
  • Reliable Performance: High noise immunity ensures reliable operation in noisy environments.
  • Easy Integration: Standard SOIC package facilitates easy mounting on PCBs.
  • Wide Compatibility: Compatible with other CMOS and TTL logic devices.

Additional Details

The MM74HC02MX-NL is fabricated using advanced silicon gate CMOS technology, providing improved performance compared to traditional CMOS logic gates. The 'HC' designation signifies High-speed CMOS logic, offering a significant speed improvement over the older 4000 series CMOS logic. The 'MX' suffix indicates the SOIC package, and '-NL' typically refers to the specific manufacturing or distribution details. This part is commonly used in various digital electronics projects due to its balance of speed, power efficiency, and noise immunity. It's crucial to consult the datasheet for precise electrical characteristics, timing diagrams, and application recommendations for optimal usage.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,022 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess