EN
  • EN
  • DE

MC74HCT373N

Part No MC74HCT373N
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Description DIP 20P Tube PICK#180977
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077869-MC74HCT373N
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74HCT373N CAD Model

Description

The MC74HCT373N is an octal transparent latch with 3-state outputs manufactured by Fairchild/ON Semiconductor. This device is part of the HCT family of high-speed CMOS logic and features TTL-compatible input thresholds, low power consumption, and high noise immunity. It is designed to temporarily store 8 bits of data.

Applications

  • Address latching in microprocessor systems
  • Data buffering
  • I/O port expansion
  • Memory interface
  • General-purpose storage

Features

  • TTL Compatible Input Thresholds
  • High Speed: tPD = 14 ns (typ) at VCC = 5V
  • Low Power Dissipation: ICC = 8 μA (max) at TA = 25°C
  • High Noise Immunity: VNIL = 0.8 V; VNIH = 2.0 V
  • Output Drive Capability: 15 LSTTL Loads
  • Symmetrical Output Impedance: |IOH| = IOL = 6 mA
  • 3-State Outputs: Allow for connection to a bus system.
  • Operating Voltage Range: 4.5 V to 5.5 V

Benefits

  • TTL Compatibility: Simplifies interfacing with TTL logic.
  • Low Power Consumption: Extends battery life in portable devices.
  • High-Speed Operation: Ensures fast data transfer.
  • Octal Latch: Stores eight bits of data simultaneously.
  • 3-State Outputs: Enables multiplexing and bus-oriented applications.

Additional Details

The MC74HCT373N contains eight D-type latches with a common Enable (LE) input and Output Enable (OE) input. When LE is high, the Q outputs follow the data (D) inputs. When LE is low, the data present at the D inputs at the time LE goes low is latched. The OE input, when high, forces all Q outputs to a high-impedance state. The device is typically supplied in a 20-pin DIP package. Operating temperature ranges from -40°C to +85°C.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess