EN
  • EN
  • DE

HY5DU12822CTP-J-C

Part No HY5DU12822CTP-J-C
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR-333 64Mx8-J Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944260-HY5DU12822CTP-J-C
Series *
Ultra Librarian 3D Model Ultra Librarian HY5DU12822CTP-J-C CAD Model

Description

The HY5DU12822CTP-J-C is a 128Mbit DDR SDRAM (Double Data Rate Synchronous DRAM) chip manufactured by Hynix Semiconductor. It is a high-speed memory component used in various applications requiring fast data access and transfer.

Applications:

  • Graphics cards: Used as graphics memory to store textures, frame buffers, and other graphical data.
  • Gaming consoles: Employed as main memory or graphics memory in gaming consoles.
  • Networking devices: Utilized in routers, switches, and other networking equipment for buffering and processing network traffic.
  • High-performance computing: Used in servers and workstations for demanding applications such as scientific simulations and data analysis.
  • Embedded systems: Integrated into embedded systems requiring high-speed memory, such as industrial controllers and automotive systems.

Features:

  • Capacity: 128Mbit (16M x 8)
  • Data Rate: DDR (Double Data Rate)
  • Clock Frequency: Typically operates at frequencies up to 166 MHz.
  • Interface: Standard DDR SDRAM interface
  • Power Supply: Operates at a voltage of 2.5V
  • Package: Offered in various package types, including TSOP (Thin Small Outline Package)

Benefits:

  • High Bandwidth: DDR technology provides high data transfer rates, improving system performance.
  • Low Latency: Fast access times enable quick retrieval of data, reducing latency.
  • Power Efficiency: Designed for low power consumption, making it suitable for mobile and embedded applications.
  • Reliability: Hynix Semiconductor is known for producing high-quality and reliable memory chips.

Additional Details:

The HY5DU12822CTP-J-C is designed to meet the demanding requirements of various applications. It supports standard DDR SDRAM command protocols, allowing for easy integration into existing systems. Its double data rate architecture effectively doubles the bandwidth compared to single data rate SDRAM, providing a significant performance boost. The operating temperature range typically spans from 0°C to 70°C. Its various package options allow flexibility in PCB design. Its reliable performance and widespread availability make it a popular choice for memory solutions.

You May Also Be Interested in

Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess