EN
  • EN
  • DE

KSP4401ABU

Part No KSP4401ABU
Manufacturer Fairchild/ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826995-KSP4401ABU
Ultra Librarian 3D Model Ultra Librarian KSP4401ABU CAD Model

Description

The KSP4401ABU is a high-voltage NPN bipolar junction transistor (BJT) manufactured by Fairchild/ON Semiconductor. It is designed for use in high-voltage switching and amplifier applications where a high breakdown voltage is required. This transistor is commonly used in offline converters, high-voltage inverters, and various other high-voltage circuits.

Applications

  • High-Voltage Switching: Used in circuits where high-voltage switching is needed.
  • Off-Line Converters: Employed in off-line converter applications, such as power supplies.
  • Inverter Circuits: Utilized in inverter circuits for converting DC to AC at high voltages.
  • Voltage Amplification: Used in amplifier circuits that require a high breakdown voltage.
  • Relay Drivers: Can be used as a driver for high-voltage relays.

Features

  • High Collector-Emitter Voltage (VCEO): Rated for up to 400V, allowing it to handle high-voltage applications.
  • Collector Current (IC): Supports a continuous collector current of up to 500mA.
  • Low Saturation Voltage: Provides efficient switching with minimal power loss.
  • High Gain (hFE): Offers sufficient current gain for amplification purposes.
  • TO-92 Package: Easy to mount and integrate into circuit boards.

Benefits

  • High-Voltage Capability: Suitable for high-voltage switching and amplification.
  • Efficient Switching: Low saturation voltage minimizes power consumption.
  • Reliable: Designed with quality materials for dependable operation.
  • Simple Integration: TO-92 package allows for straightforward assembly.
  • Versatile Applications: Can be used in a wide range of high-voltage circuits.

Additional Details

The KSP4401ABU transistor comes in a TO-92 package, which is a standard through-hole package. It has a collector-base voltage (VCBO) of 400V and an emitter-base voltage (VEBO) of 6V. The power dissipation is typically 625mW. For specific electrical characteristics, thermal data, and application notes, consult the official datasheet from ON Semiconductor/Fairchild.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess