EN
  • EN
  • DE

KSE13007H1

Part No KSE13007H1
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028181-KSE13007H1
Categories OEM Parts(J-L)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KSE13007H1 CAD Model

Description

The KSE13007H1 is a high-voltage, high-speed switching NPN power transistor manufactured by Fairchild Semiconductor (now ON Semiconductor). It is designed for use in offline flyback converters, switching regulators, high-frequency inverters, and motor control applications where high voltage and fast switching speeds are required.

Applications

  • Switching Regulators: Used in switching regulators to provide efficient voltage conversion.
  • High-Frequency Inverters: Employed in high-frequency inverters for power conversion applications.
  • Offline Flyback Converters: Designed for use in offline flyback converters, providing high-voltage switching capabilities.
  • Motor Control: Used in motor control circuits to drive and control the speed of motors.
  • Power Supplies: Integrated into power supplies to provide efficient and reliable power delivery.

Features

  • High Voltage: Offers a high collector-emitter voltage (VCEO) rating, typically around 400V.
  • High Current: Capable of handling high collector current (IC), typically around 8A.
  • Fast Switching Speed: Designed for fast switching speeds, reducing switching losses.
  • Low Saturation Voltage: Features low saturation voltage (VCE(sat)) for efficient operation.
  • TO-220 Package: Available in a TO-220 package for easy mounting and heat dissipation.

Benefits

  • Efficient Power Conversion: Provides efficient power conversion due to its fast switching speed and low saturation voltage.
  • High Reliability: Designed for high reliability in demanding applications.
  • Versatile Applications: Suitable for a wide range of power switching applications.
  • Easy to Use: The TO-220 package simplifies mounting and integration into circuits.
  • Cost-Effective Solution: Offers a cost-effective solution for high-voltage power switching.

Additional Details

The KSE13007H1 has a power dissipation rating of up to 125W. It features a high gain (hFE) and is designed to operate over a wide temperature range. This transistor is commonly used in applications where high efficiency and reliable performance are critical. Fairchild/ON Semiconductor power transistors are known for their quality and performance, making the KSE13007H1 a trusted choice for power switching applications. It’s often used with a heatsink to manage thermal dissipation effectively. Its robust design ensures stable operation in demanding industrial environments.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess